Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.45
|
200
in stock
|
Buy Now | |
RS Americas
from US$4.48
|
77
in stock
|
Buy Now | |
PEI-Genesis
from US$4.72
|
1
in stock
|
Buy Now | |
Future Electronics
from US$4.00
|
-
|
Buy Now | |
element14
from US$3.71
|
-
|
Buy Now | |
TTI Europe
from US$3.72
|
-
|
Buy Now | |
Sager
from US$3.48
|
-
|
Buy Now |
Lamp Base Type | Midget Flange |
---|---|
LED Color | Green |
Bulb Size | T-1 3/4 (5mm) |
Wavelength Typ | 520nm |
Luminous Intensity | 600mcd |
Average Bulb Life | 100000h |
Supply Voltage | 28V |
RoHS Compliant | Yes |
Led Bulb, Midget Flange, Green, T-1 3/4 | Newark Electronics |
Lamp, LED, T-1 3/4, Midget Flange, Green, 28VDC, 10mA, 600mcd, 100000 Hrs | Dialight 586-1102-105F | RS Americas |
LED, SINGLE CHIP BASED, T-1 3/4, MIDGET | RS |
586 Series Green T-1 3/4 Polarized 600 mcd 28 V 10 mA Single Chip Based LED | Future Electronics |
LED, MID GROOVE, 28V, GREEN | element14 |
T1 3/4 MDGT FLNG GN 28V | TTI Europe |
LED Replacement Lamps - Based LEDs T1 3/4 MIDGET FLANGE GRN 28V P | Sager |
Where can I find additional details, specifications and documents for a 586-1102-105F?
Additional datasheets, footprints and schematics for 586-1102-105F are listed on our Part Details page. You can also find images and similar parts to 586-1102-105F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 586-1102-105F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 586-1102-105F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 586-1102-105F fall under?
The 586-1102-105F is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps > Small Indicator LED Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to 586-1102-105F when available in the Small Indicator LED Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 586-1102-105F you can contact the distributor directly for product support, shipping queries etc.
Is the 586-1102-105F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 586-1102-105F have stock available?
Authorised distributors including Newark Electronics, RS Americas, PEI-Genesis, RS and Future Electronics have stock available or on a lead time for 586-1102-105F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 586-1102-105F often in real-time on the comparison pages.
What if I can't find stock of 586-1102-105F?
You can fill out our help required form which you can use to request a quote for 586-1102-105F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.