Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lamp Base Type | Midget Flange |
---|---|
LED Color | Red |
Bulb Size | T-1 3/4 (5mm) |
Wavelength Typ | 639nm |
Luminous Intensity | 775mcd |
Average Bulb Life | 100000h |
Supply Voltage | 14V |
RoHS Compliant | Yes |
Lamp, LED, T-1 3/4, Midget Flange, Red, 14VDC, 10mA, 775mcd, 100000 Hrs | Dialight 586-1101-103F | RS Americas |
Led Bulb, Midget Flange, Red, 5Mm | Newark Electronics |
LED, MID GROOVE, 14V, RED | element14 |
T1 3/4 MDGT FLNG RD 14V P | TTI Europe |
LED Replacement Lamps - Based LEDs T1 3/4 MIDGET FLANGE RED 14V P | Sager |
Where can I find additional details, specifications and documents for a 586-1101-103F?
Additional datasheets, footprints and schematics for 586-1101-103F are listed on our Part Details page. You can also find images and similar parts to 586-1101-103F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 586-1101-103F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 586-1101-103F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 586-1101-103F fall under?
The 586-1101-103F is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps > Small Indicator LED Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to 586-1101-103F when available in the Small Indicator LED Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 586-1101-103F you can contact the distributor directly for product support, shipping queries etc.
Is the 586-1101-103F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 586-1101-103F have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, TTI Europe and Sager have stock available or on a lead time for 586-1101-103F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 586-1101-103F often in real-time on the comparison pages.
What if I can't find stock of 586-1101-103F?
You can fill out our help required form which you can use to request a quote for 586-1101-103F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.