Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$118.07
|
174
in stock
|
Buy Now | |
Heilind Electronics
from US$4.38
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.38
|
25
in stock
|
Buy Now | |
Distrelec
from US$3.99
|
24
in stock
|
Buy Now | |
element14
from US$311.73
|
16
in stock
|
Buy Now | |
Farnell
from US$118.07
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$338.89
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$104.87
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$95.94
|
1
in stock
|
Buy Now | |
RS Americas
from US$287.08
|
1
in stock
|
Buy Now |
Jacket Material | PTFE |
---|---|
Jacket Colour | Black |
Wire Gauge | 16AWG |
Conductor Area CSA | 1.23mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
No. of Max Strands x Strand Size | 19 x 29AWG |
Voltage Rating | 600V |
Conductor Material | Silver Plated Copper |
External Diameter | 2.032mm |
Approval Specification | MIL-DTL-16878/4 (Type E) UL 1213 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Wire 16AWG 600V UL1213 Black 30m | RS |
5858 BLACK 100 FT | Heilind Electronics |
Alpha Wire Stranded Wire PTFE 1.23mm² Silver-Plated Copper Black 5858 30.5m | Distrelec |
WIRE, BLK, 16AWG, 19/29AWG, 30.5M | element14 |
Hook Up Wire, 100Ft, 16Awg, Copper, Black, 600V | Newark Electronics |
Alpha Wire 5858 BK005 UL1213 Black Ptfe Hook Up Wire (30.5m Reel) | Rapid Electronics |
Wire | Transfer Multisort Elektronik |
Hook-Up Wire, Copper, 16 AWG, 19x29, Black TFE insulated, -60 to +200C | Alpha Wire 5858 BK005 | RS Americas |
Where can I find additional details, specifications and documents for a 5858 BK005?
Additional datasheets, footprints and schematics for 5858 BK005 are listed on our Part Details page. You can also find images and similar parts to 5858 BK005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5858 BK005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5858 BK005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5858 BK005 fall under?
The 5858 BK005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 5858 BK005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5858 BK005 you can contact the distributor directly for product support, shipping queries etc.
Is the 5858 BK005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5858 BK005 have stock available?
Authorised distributors including RS, Heilind Electronics, Heilind Electronics Asia, Distrelec and element14 have stock available or on a lead time for 5858 BK005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5858 BK005 often in real-time on the comparison pages.
What if I can't find stock of 5858 BK005?
You can fill out our help required form which you can use to request a quote for 5858 BK005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.