Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | BA9s |
---|---|
LED Color | Yellow |
Bulb Size | T-3 1/4 |
Power Rating | - |
Wavelength Typ | 592nm |
Luminous Intensity | 945mcd |
Average Bulb Life | 100000h |
Supply Voltage | 120VAC |
Current Rating | 9mA |
120 Vac Led Based Lamp Rohs Compliant: Yes |Dialight 585-5556F | Newark Electronics |
Lamp, Cluster Based, T3-1/4,Miniature Bayonet, BA9s,120 VAC,220 mcd, Yellow | Dialight 585-5556F | RS Americas |
LED BULB, YELLOW, BA9S, 945MCD, 592NM | element14 |
T3 1/4 MINBAY BSD LED Y 120VAC | TTI Europe |
LED Replacement Lamps - Based LEDs 120 VAC LED BASED LAMP | Sager |
Where can I find additional details, specifications and documents for a 585-5556F?
Additional datasheets, footprints and schematics for 585-5556F are listed on our Part Details page. You can also find images and similar parts to 585-5556F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 585-5556F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 585-5556F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 585-5556F fall under?
The 585-5556F is listed under Dialight Parts.
Can I view similar or alternative parts?
You can view similar parts to 585-5556F when available in the Dialight Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 585-5556F you can contact the distributor directly for product support, shipping queries etc.
Is the 585-5556F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 585-5556F have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Sager have stock available or on a lead time for 585-5556F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 585-5556F often in real-time on the comparison pages.
What if I can't find stock of 585-5556F?
You can fill out our help required form which you can use to request a quote for 585-5556F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.