Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.71
|
No stock
|
Buy Now | |
Rapid Electronics
from US$10.61
|
77
in stock
|
Buy Now | |
Chip One Stop
from US$9.02
|
77
in stock
|
Buy Now | |
Sager
from US$6.48
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$7.46
|
10
in stock
|
Buy Now | |
element14
from US$7.35
|
10
in stock
|
Buy Now | |
Farnell
from US$8.23
|
10
in stock
|
Buy Now | |
Future Electronics
from US$6.99
|
-
|
Buy Now | |
RS Americas
from US$7.16
|
-
|
Buy Now | |
TTI Europe
from US$6.34
|
-
|
Buy Now |
Lamp Base Type | BA9s |
---|---|
LED Color | Green |
Bulb Size | T-3 1/4 |
Power Rating | - |
Wavelength Typ | 565nm |
Luminous Intensity | 220mcd |
Average Bulb Life | 100000h |
Supply Voltage | 120V |
Current Rating | 9mA |
LED Replacement Lamps-Based LEDs LED Based Lamp | Rapid Electronics |
LED Replacement Lamps - Based LEDs LED Based Lamp 120 VAC | Sager |
Led Bulb, Mini Bayonet/Ba9S, Green | Newark Electronics |
LED BULB, MINI BAYONET/BA9S, GREEN | element14 |
LED | RS |
585 Series Green 5 mm 120 Vac 220 mcd Based LED Cluster Replacement Lamp | Future Electronics |
LED Reflector Bulb, BA9s, Green, Cluster, T-3 1/4 Lamp, 10.92mm dia., 120 V ac | Dialight 585-5356F | RS Americas |
T3 1/4 MINBAY BSD LED G 120VAC | TTI Europe |
Where can I find additional details, specifications and documents for a 585-5356F?
Additional datasheets, footprints and schematics for 585-5356F are listed on our Part Details page. You can also find images and similar parts to 585-5356F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 585-5356F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 585-5356F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 585-5356F fall under?
The 585-5356F is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 585-5356F when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 585-5356F you can contact the distributor directly for product support, shipping queries etc.
Is the 585-5356F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 585-5356F have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Sager, Newark Electronics and element14 have stock available or on a lead time for 585-5356F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 585-5356F often in real-time on the comparison pages.
What if I can't find stock of 585-5356F?
You can fill out our help required form which you can use to request a quote for 585-5356F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.