Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Yellow |
---|---|
Bulb Size | T-1 3/4 (5mm) |
Wavelength Typ | 585nm |
Luminous Intensity | 23mcd |
Average Bulb Life | 100000h |
Supply Voltage | 28V |
Current Rating | 15mA |
Colour | Yellow |
RoHS Compliant | No |
Led Bulb, Yellow, T-1 3/4 | Newark Electronics |
LED, YEL, replacement lamp-bayonet base, T-3 1/4 based, 28V, NON-POL, 585 Serie | Dialight 585-4425 | RS Americas |
T3 1/4 MINBAY BSD LD Y 28V NP | TTI Europe |
LED Replacement Lamps - Based LEDs MIN BAY BASED LED YELLOW 28V | Sager |
Where can I find additional details, specifications and documents for a 585-4425?
Additional datasheets, footprints and schematics for 585-4425 are listed on our Part Details page. You can also find images and similar parts to 585-4425 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 585-4425 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 585-4425 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 585-4425 fall under?
The 585-4425 is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps > Small Indicator LED Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to 585-4425 when available in the Small Indicator LED Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 585-4425 you can contact the distributor directly for product support, shipping queries etc.
Is the 585-4425 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 585-4425 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for 585-4425.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 585-4425 often in real-time on the comparison pages.
What if I can't find stock of 585-4425?
You can fill out our help required form which you can use to request a quote for 585-4425 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.