Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$245.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$292.74
|
No stock
|
Buy Now | |
Newark Electronics
from US$277.34
|
48
in stock
|
Buy Now | |
TE Store
from US$319.00
|
25
in stock
|
Buy Now | |
Heilind Electronics
from US$312.00
|
21
in stock
|
Buy Now | |
RS Americas
from US$296.16
|
14
in stock
|
Buy Now | |
element14
from US$338.38
|
13
in stock
|
Buy Now | |
Farnell
from US$283.43
|
13
in stock
|
Buy Now | |
Sager
from US$260.00
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$312.00
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$431.66
|
2
in stock
|
Buy Now | |
Future Electronics
from US$246.79
|
-
|
Buy Now | |
Avnet America
from US$245.44
|
-
|
Buy Now | |
Boersig
from US$339.22
|
-
|
Buy Now | |
Distrelec
from US$373.78
|
-
|
Buy Now | |
TTI Europe
from US$263.77
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | PRO-CRIMPER Hand Tool |
Die Sets Type | Removable/Interchangeable |
Crimp Tool, Pro-Crimper Iii, Te Ampseal Contacts | Newark Electronics |
PRO-CRIMPER III TOOL AMPSEAL Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 58529-1 | Internal Number: 58529-1 | TE Connectivity | TE Store |
AMP PRO-CRIMPER II | Heilind Electronics |
Pro-Crimper III Crimp Tool, Ampseal Contacts,20-16 AWG, Strip Length 0.2" (5.08mm) | TE Connectivity 58529-1 | RS Americas |
AMP PRO-CRIMPER II | element14 |
Crimpers / Crimping Tools PRO CRIMPER III | Sager |
Crimpers/Crimping Tools PRO CRIMPER III | Rapid Electronics |
Connector tooling | RS |
PROCRIMP III Tool 18 - 20 AWG w/ 58529-2 Die | Future Electronics |
Specialty Hand Tools Easier On The Hand And Precise On The Crimp | Avnet America |
TE Connectivity - AMP Hand Tool Pro-Crimper III | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMPSEAL 20-16AWG Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 58529-1?
Additional datasheets, footprints and schematics for 58529-1 are listed on our Part Details page. You can also find images and similar parts to 58529-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58529-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58529-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58529-1 fall under?
The 58529-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58529-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58529-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 58529-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58529-1 have stock available?
Authorised distributors including Newark Electronics, TE Store, Heilind Electronics, RS Americas and element14 have stock available or on a lead time for 58529-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58529-1 often in real-time on the comparison pages.
What if I can't find stock of 58529-1?
You can fill out our help required form which you can use to request a quote for 58529-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.