Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$407.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$506.38
|
No stock
|
Buy Now | |
TTI Europe
from US$448.68
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$472.48
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$533.14
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$511.00
|
1
in stock
|
Buy Now | |
element14
from US$545.05
|
1
in stock
|
Buy Now | |
Distrelec
from US$502.66
|
1
in stock
|
Buy Now | |
Farnell
from US$511.46
|
1
in stock
|
Buy Now | |
Future Electronics
from US$436.25
|
-
|
Buy Now | |
Avnet America
from US$407.98
|
-
|
Buy Now | |
RS Americas
from US$740.37
|
-
|
Buy Now | |
Boersig
from US$559.89
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | PRO-CRIMPER Hand Tool |
Die Sets Type | Removable/Interchangeable |
Ratchet, Pro-Crimper Ii Rohs Compliant: Na |Amp Te Connectivity 58521-1 | Newark Electronics |
Crimpers/Crimping Tools PRO-CRIMPER II | Rapid Electronics |
RATCHET, PRO-CRIMPER II | element14 |
TE Connectivity - AMP Crimp Tool PRO-CRIMPER II | Distrelec |
Multilock 070 series crimp tool,20-16awg | RS |
PRO Crimper II Hand Tool Assembly | Avnet America |
PRO-CRIMPER II | TE Connectivity 58521-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 585 |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP 0.070 Series 20-16AWG Contacts |
Product Range | Te Connectivity / Amp 585 |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 58521-1?
Additional datasheets, footprints and schematics for 58521-1 are listed on our Part Details page. You can also find images and similar parts to 58521-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58521-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58521-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58521-1 fall under?
The 58521-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58521-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58521-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 58521-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58521-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for 58521-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58521-1 often in real-time on the comparison pages.
What if I can't find stock of 58521-1?
You can fill out our help required form which you can use to request a quote for 58521-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.