Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.87
|
11,350
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
11,350
in stock
|
Buy Now | |
Rapid Electronics
from US$0.99
|
11,350
in stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
11,350
in stock
|
Buy Now | |
Farnell
from US$1.92
|
9,100
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Wire Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material | Nickel |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Base Material | Phosphor Bronze |
Solder Tail Contact Plating Thickness | 30 |
Wire Size | .5 – 1.4mm², 20 – 16AWG |
Accepts Wire Insulation Diameter Range | .073 – .09in, 1.85 – 2.29mm |
Centerline (Pitch) | .156in, 3.96mm, 3.18mm |
Wire Range Color Code | White |
Contact Retention Type Within Housing | Locking Lance |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Standard Card Edge Connectors L P Of 583875-5 |Amp Te Connectivity 583875-6 | Newark Electronics |
Standard Card Edge Connectors L P OF 583875-5 | Rapid Electronics |
TE Connectivity L P OF 583875-5 Connector Accessory 0.07 | Distrelec |
CONTACT, SOCKET, CRIMP, 20-16AWG | Farnell |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP TWIN LEAF Series |
RoHS: | Unknown |
Product Range | AMP TWIN LEAF Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMP TWIN LEAF Series Housing Connectors |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 20AWG |
Current Rating | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 583875-6?
Additional datasheets, footprints and schematics for 583875-6 are listed on our Part Details page. You can also find images and similar parts to 583875-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 583875-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 583875-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 583875-6 fall under?
The 583875-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 583875-6 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 583875-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 583875-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 583875-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 583875-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 583875-6 often in real-time on the comparison pages.
What if I can't find stock of 583875-6?
You can fill out our help required form which you can use to request a quote for 583875-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.