Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.54
|
41,063
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
41,063
in stock
|
Buy Now | |
Farnell
from US$1.00
|
32,900
in stock
|
Buy Now | |
Electro Enterprises
from US$1.79
|
68
in stock
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Solder Tail Contact Plating Thickness | 30 |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Base Material | Phosphor Bronze |
Wire Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | With |
Centerline (Pitch) | .1in, 2.54mm |
Contact Retention Type Within Housing | Locking Lance |
Packaging Method | Loose Piece |
Packaging Quantity | 5000 |
実装方法 | Loose Piece |
Product Type | Contact |
Termination Method to Wire & Cable | Solder Eyelet |
Standard Card Edge Connectors TWIN LF SOLD | Rapid Electronics |
TE Connectivity TWIN LF SOLD EYE CONTACT Standard Card E | Distrelec |
CONTACT, TAB, CRIMP, PHOSPHOR BRONZE | Farnell |
Twin Leaf PCB Connector Contact, Female, Crimp, Gold over Nickel Plating | TE Connectivity 583854-3 | RS Americas |
Twin Lf Sold Eye Contact Rohs Compliant: No |Amp Te Connectivity 583854-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | TWIN LEAF Series |
RoHS: | Unknown |
Product Range | TWIN LEAF Series |
---|---|
Contact Gender | Tab |
Contact Termination Type | Crimp |
For Use With | AMP TWIN LEAF Series Housing Connectors |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Current Rating | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 583854-3?
Additional datasheets, footprints and schematics for 583854-3 are listed on our Part Details page. You can also find images and similar parts to 583854-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 583854-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 583854-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 583854-3 fall under?
The 583854-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 583854-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 583854-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 583854-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 583854-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Farnell, Electro Enterprises and RS Americas have stock available or on a lead time for 583854-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 583854-3 often in real-time on the comparison pages.
What if I can't find stock of 583854-3?
You can fill out our help required form which you can use to request a quote for 583854-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.