Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Contact Underplating Material | Nickel |
---|---|
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material Thickness | 50 – 50µin |
Contact Mating Area Plating Material | Gold |
Solder Tail Contact Plating Thickness | 30 |
Wire Contact Termination Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Accepts Wire Insulation Diameter Range | 1.22 – 1.52mm, .048 – .06in |
Centerline (Pitch) | 2.54mm, .156in, 3.18mm, 3.96mm |
Wire Range Color Code | Green |
Contact Retention Type Within Housing | Locking Lance |
Packaging Method | Strip |
実装方法 | Strip |
Packaging Quantity | 7000 |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
TWIN LEAF TERMINAL STRIP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Socket Gold Gold Flash With | Connector Contact | Part Number: 583853-8 | Internal Number: 583853-8 | TE Connectivity | TE Store |
Twin Leaf Terminal Strip Rohs Compliant: Yes |Amp Te Connectivity 583853-8 | Newark Electronics |
Edge Terminal Non-Gendered 20-24 AWG Crimp Gold | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 583853-8?
Additional datasheets, footprints and schematics for 583853-8 are listed on our Part Details page. You can also find images and similar parts to 583853-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 583853-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 583853-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 583853-8 fall under?
The 583853-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 583853-8 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 583853-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 583853-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 583853-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 583853-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 583853-8 often in real-time on the comparison pages.
What if I can't find stock of 583853-8?
You can fill out our help required form which you can use to request a quote for 583853-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.