Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Stainless Steel |
---|---|
Retaining Spring Plating Material | Unplated |
Retaining Spring Material | Stainless Steel |
実装方法 | Package |
Packaging Quantity | 10000 |
Packaging Method | Package |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Accessory |
Connector & Contact Retention Accessory Type | Retaining Spring |
Ret Spg Rohs Compliant: Yes |Amp Te Connectivity 583691-2 | Newark Electronics |
Connector Accessories Retaining Spring Stainless Steel | Avnet America |
Where can I find additional details, specifications and documents for a 583691-2?
Additional datasheets, footprints and schematics for 583691-2 are listed on our Part Details page. You can also find images and similar parts to 583691-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 583691-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 583691-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 583691-2 fall under?
The 583691-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 583691-2 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 583691-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 583691-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 583691-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 583691-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 583691-2 often in real-time on the comparison pages.
What if I can't find stock of 583691-2?
You can fill out our help required form which you can use to request a quote for 583691-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.