Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 22 |
Contact Type | Socket |
Housing Color | Black |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Connector & Housing Type | Receptacle |
Hsg Mod Fork 22 Pos .156 Ctrs |Amp Te Connectivity 583282-1 | Newark Electronics |
TE Connectivity HSG MOD FORK 22 POS .156 CTRS Standard Card Edge Connectors HSG MOD FORK 22 POS .156 CTRS | Distrelec |
Special Order: HSG MOD FORK 22 POS .156 CTRS Board-To-Board Connector Housing | Part Number: 583282-1 | Internal Number: 583282-1 | TE Connectivity | TE Store |
Conn Housing RCP 22 POS ST | Avnet America |
Where can I find additional details, specifications and documents for a 583282-1?
Additional datasheets, footprints and schematics for 583282-1 are listed on our Part Details page. You can also find images and similar parts to 583282-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 583282-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 583282-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 583282-1 fall under?
The 583282-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 583282-1 when available in the Board-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 583282-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 583282-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 583282-1 have stock available?
Authorised distributors including Newark Electronics, Distrelec, TE Store, Farnell and Avnet America have stock available or on a lead time for 583282-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 583282-1 often in real-time on the comparison pages.
What if I can't find stock of 583282-1?
You can fill out our help required form which you can use to request a quote for 583282-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.