Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Thickness | .76µm |
---|---|
Contact Size | 16 |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin |
Post Size | .039 x .039in, 1 x 1mm |
Test Current | 13A |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Quantity | 1500 |
Packaging Method | Box |
Product Type | Contact |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Wire Wrap |
Wire Wraps per Post | 3 |
Ser M Verdr-Buchse Rohs Compliant: Yes |Amp Te Connectivity 5-827141-1 | Newark Electronics |
Connector, Ser M Verdr-Buchse | TE Connectivity 5-827141-1 | RS Americas |
Contact SKT Wire Wrap ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 5-827141-1?
Additional datasheets, footprints and schematics for 5-827141-1 are listed on our Part Details page. You can also find images and similar parts to 5-827141-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-827141-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-827141-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-827141-1 fall under?
The 5-827141-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-827141-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-827141-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-827141-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-827141-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Avnet Abacus have stock available or on a lead time for 5-827141-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-827141-1 often in real-time on the comparison pages.
What if I can't find stock of 5-827141-1?
You can fill out our help required form which you can use to request a quote for 5-827141-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.