Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.05
|
1,037
in stock
|
Buy Now | |
TTI Europe
from US$4.30
|
1,991
in stock
|
Buy Now | |
Newark Electronics
from US$3.78
|
-
|
Buy Now | |
Avnet America
from US$3.45
|
-
|
Buy Now | |
RS Americas
from US$4.04
|
-
|
Buy Now | |
TE Store
from US$6.08
|
-
|
Buy Now | |
Farnell
from US$3.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .63mm, .024in |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Number of Positions | 100 |
Mating Post Length | 5.8mm, .228in |
PCB Contact Termination Area Plating Material Thickness | 2µm |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 2µm |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 1000 V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
Housing Material | PBT GV |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Alignment | Without |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 150 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .1259in, 3.2mm |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
2X50P MOD2 MALE STRAIGHT | TTI Europe |
2 x 50 way strt 5.8 tin PCB header MODU | RS |
50P Mod2 Stift Lei Rohs Compliant: Yes |Amp Te Connectivity 5-826942-0 | Newark Electronics |
Conn Unshrouded Header HDR 100 POS 2.54mm Solder ST Thru-Hole | Avnet America |
2 x 50 way strt 5.8 tin PCB header MODU | TE Connectivity 5-826942-0 | RS Americas |
Special Order: 50P MOD2 STIFT LEI PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 100 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 100 | PCB Header & Receptacle | Part Number: 5-826942-0 | Internal Number: 5-826942-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-826942-0?
Additional datasheets, footprints and schematics for 5-826942-0 are listed on our Part Details page. You can also find images and similar parts to 5-826942-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-826942-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-826942-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-826942-0 fall under?
The 5-826942-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-826942-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-826942-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-826942-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-826942-0 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5-826942-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-826942-0 often in real-time on the comparison pages.
What if I can't find stock of 5-826942-0?
You can fill out our help required form which you can use to request a quote for 5-826942-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.