Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.06
|
1,372
in stock
|
Buy Now | |
TTI Europe
from US$4.52
|
3,720
in stock
|
Buy Now | |
Future Electronics
from US$3.87
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$11.21
|
1,312
in stock
|
Buy Now | |
element14
from US$9.05
|
1,312
in stock
|
Buy Now | |
Farnell
from US$6.64
|
1,312
in stock
|
Buy Now | |
Boersig
from US$6.14
|
169
in stock
|
Buy Now | |
Avnet America
from US$5.45
|
-
|
Buy Now | |
Rapid Electronics
from US$6.41
|
-
|
Buy Now | |
RS Americas
from US$5.80
|
-
|
Buy Now | |
Distrelec
from US$7.64
|
-
|
Buy Now | |
TE Store
from US$9.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .024in, .63mm |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 100 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Shape & Form | Square |
Mating Post Length | 5.8mm, .228in |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .8µm |
Contact Current Rating (Max) | 5A |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 1000 V |
Housing Color | Green |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PBT GV |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 150 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .1259in |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
2X50P MOD2 MALE STRAIGHT | TTI Europe |
AMPMODU II Dual Row 100 Position Vertical PCB Breakaway Header | Future Electronics |
2 x 50 way strt 5.8 gold PCB header MODU | RS |
Btb Conn, Header, 100Pos, 2Row, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 5-826656-0 | Newark Electronics |
BTB CONN, HEADER, 100POS, 2ROW, 2.54MM | element14 |
Conn Unshrouded Header HDR 100 POS 2.54mm Solder ST Thru-Hole | Avnet America |
TE Connectivity 5-826656-0 Ampmodu II Short Pin Header Gold 2 x 50P Green | Rapid Electronics |
2 x 50 way strt 5.8 gold PCB header MODU | TE Connectivity 5-826656-0 | RS Americas |
TE Connectivity - AMP Housings 2X50 POS VERT AU | Distrelec |
Special Order: 50P AMPMODU II STIFT LEI PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 100 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 100 | PCB Header & Receptacle | Part Number: 5-826656-0 | Internal Number: 5-826656-0 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 100Contacts |
Gender | Plug |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 5-826656-0?
Additional datasheets, footprints and schematics for 5-826656-0 are listed on our Part Details page. You can also find images and similar parts to 5-826656-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-826656-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-826656-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-826656-0 fall under?
The 5-826656-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-826656-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-826656-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-826656-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-826656-0 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for 5-826656-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-826656-0 often in real-time on the comparison pages.
What if I can't find stock of 5-826656-0?
You can fill out our help required form which you can use to request a quote for 5-826656-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.