Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
582649-000,
5-1194615-7 |
Feedthrough Type | 1-Sided |
---|---|
Nut Diameter (Across Flats) | 2.17in, 55mm |
Material | Elastomer |
Feedthrough Plating Material | Cadmium Over Electroless Nickel |
Color | Olive Drab |
Material Code | 25 |
Feedthrough Material | Aluminum Alloy |
Modification | Locknut |
Recovered Inside Diameter (Max) | .66in, 16.8mm |
Expanded Inside Diameter (Min) | 45mm, 1.77in |
Feedthrough Inside Diameter (Max) | 40.2mm, 1.58in |
Body Diameter (Across Flats) | 67mm, 2.64in |
Thread Length | 20mm, .787in |
Mounting Hole Diameter | 1.97in, 50mm |
Screw & Hole Thread Size | M48 x 1.5 |
Mounting Style | Bulkhead |
Molded Flange Length | 5.314in, 135mm |
Adhesive Code | S1048 |
Adhesive Type | Hot-Melt |
Shielded | No |
Angle | 90° |
Product Type | Heat Shrink Cable Feedthrough |
Resistant To | Fluids |
Tcfs-48-19B-320-25Bw |Raychem Te Connectivity 582649-000 | Newark Electronics |
Cable Accessories Heat Shrinkable Cable Feedthrough Aluminum Alloy Olive Drab | Avnet America |
TE Connectivity TCFS-48-19B-320-25BW | Sager |
Where can I find additional details, specifications and documents for a 582649-000?
Additional datasheets, footprints and schematics for 582649-000 are listed on our Part Details page. You can also find images and similar parts to 582649-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 582649-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 582649-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 582649-000 fall under?
The 582649-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to 582649-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 582649-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 582649-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 582649-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 582649-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 582649-000 often in real-time on the comparison pages.
What if I can't find stock of 582649-000?
You can fill out our help required form which you can use to request a quote for 582649-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.