Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Dual Positions | 9 |
---|---|
Number of Positions | 9 |
Row-to-Row Spacing | .156in |
Accepts Wire Insulation Diameter Range | .035 – .09in, .89 – 2.29mm |
Housing Color | Natural |
Housing Material | Nylon GF |
Centerline (Pitch) | .156in, 3.96mm |
Mounting Ears | Without |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
Product Type | Housing |
Connector & Contact Terminates To | Printed Circuit Board |
Special Order: DUO-TYNE FLG HSG 9 POS. Card Edge Connector Housing | Part Number: 582375-9 | Internal Number: 582375-9 | TE Connectivity | TE Store |
Duo-Tyne Flg Hsg 9 Pos. Rohs Compliant: Yes |Amp Te Connectivity 582375-9 | Newark Electronics |
Conn Housing RCP 9 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 582375-9?
Additional datasheets, footprints and schematics for 582375-9 are listed on our Part Details page. You can also find images and similar parts to 582375-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 582375-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 582375-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 582375-9 fall under?
The 582375-9 is listed under Connectors > PCB Connectors > Card Edge Connectors > Card Edge Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 582375-9 when available in the Card Edge Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 582375-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 582375-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 582375-9 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 582375-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 582375-9 often in real-time on the comparison pages.
What if I can't find stock of 582375-9?
You can fill out our help required form which you can use to request a quote for 582375-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.