Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.50
|
385
in stock
|
Buy Now | |
Avnet America
from US$3.49
|
385
in stock
|
Buy Now | |
Future Electronics
from US$3.59
|
-
|
Buy Now | |
RS Americas
from US$4.09
|
-
|
Buy Now | |
element14
from US$3.78
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Latch Plating Material | Nickel |
---|---|
Ejector Location | None |
Latch Material | Brass |
Retention Post Location | Center |
Number of Rows | 1 |
Center Key | None |
Number of Keys | 1 |
Number of Positions | 72 |
Module Orientation | Vertical |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Socket Type | Memory Card |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 200µin |
Socket Style | SIMM |
Contact Current Rating (Max) | 1A |
Center Retention Hole Diameter | .096in, 2.45mm |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
Polarization | Left |
Circuit Application | Signal |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 45 |
Profile | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Socket |
Sealable | No |
Center Post | With |
Termination Post Length | .144in, 3.05mm, 3.66mm, .12in |
Insertion Style | Cam-In |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
5822030-3 - 72 Me .050 Vert M/L Pb-Free Rohs Compliant: Yes |Amp Te Connectivity 5822030-3 | Newark Electronics |
Conn SIMM Socket SKT 72 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
72 Position 0.05 inch Pitch Straight Micro Edge Socket Connector Through Hole | Future Electronics |
2.54mm Pitch 72 Way Straight Through Hole Mount SIMM Socket | TE Connectivity 5822030-3 | RS Americas |
SOCKET IC, SIMM, METAL, 72WAY | element14 |
CONN, SIMM, CAM-IN, 72POS | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | SIM Socket |
No. of Contacts | 72Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Nickel over Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5822030-3?
Additional datasheets, footprints and schematics for 5822030-3 are listed on our Part Details page. You can also find images and similar parts to 5822030-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5822030-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5822030-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5822030-3 fall under?
The 5822030-3 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5822030-3 when available in the SIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5822030-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5822030-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5822030-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, RS Americas and element14 have stock available or on a lead time for 5822030-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5822030-3 often in real-time on the comparison pages.
What if I can't find stock of 5822030-3?
You can fill out our help required form which you can use to request a quote for 5822030-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.