Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.64
|
253
in stock
|
Buy Now | |
element14
from US$5.59
|
314
in stock
|
Buy Now | |
Farnell
from US$5.18
|
314
in stock
|
Buy Now | |
Rapid Electronics
from US$7.18
|
102
in stock
|
Buy Now | |
Distrelec
from US$6.60
|
102
in stock
|
Buy Now | |
Newark Electronics
from US$5.92
|
23
in stock
|
Buy Now | |
Avnet America
-
|
955
in stock
|
Buy Now | |
Future Electronics
from US$3.57
|
-
|
Buy Now | |
RS Americas
from US$4.70
|
-
|
Buy Now | |
Avnet Asia
from US$3.18
|
-
|
Buy Now | |
Boersig
from US$5.03
|
-
|
Buy Now | |
TTI Europe
from US$3.62
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ejector Location | None |
---|---|
Retention Post Location | Center |
Latch Material | Brass |
Latch Plating Material | Nickel |
Center Key | None |
Number of Positions | 72 |
Number of Rows | 1 |
Number of Keys | 1 |
Module Orientation | Vertical |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Socket Type | Memory Card |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 200µin |
Socket Style | SIMM |
Center Retention Hole Diameter | 1.63mm, .064in |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Polarization | Right |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Packaging Quantity | 315 |
Packaging Method | Box & Tube, Tube |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Socket |
Center Post | With |
Profile | Standard |
Insertion Style | Cam-In |
Termination Post Length | 3.66mm, .12in, .144in, 3.05mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SOCKET IC, SIMM, METAL, 72WAY | element14 |
Connector,SIMM,PCB,72 Way single,R poler | RS |
SIMM Connectors 72 POS SIMM VERT TIN | Rapid Electronics |
TE Connectivity - AMP SIMM Socket 72 ME .050 VERT M/L PB-FREE | Distrelec |
Memory Socket, Simm, 72Pos, Cam-In | Newark Electronics |
Conn SIMM Socket SKT 72 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
72 Position 0.05 inch Pitch Straight Micro Edge Socket Connector Through Hole | Future Electronics |
2.54mm Pitch 72 Way Straight Through Hole Mount SIMM Socket | TE Connectivity 5822021-4 | RS Americas |
72P MICRO EDGE SIMM 1,27MM | TTI Europe |
IC AND COMPONENT SOCKET | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Micro-Edge Series |
RoHS: | Unknown |
Product Range | Micro-Edge Series |
---|---|
Connector Type | Memory Socket |
No. of Contacts | 72Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Lead Spacing | 2.54mm |
Operating Temperature Max | 240°C |
Orientation | 90 |
Pitch Spacing | 1.27mm |
Where can I find additional details, specifications and documents for a 5822021-4?
Additional datasheets, footprints and schematics for 5822021-4 are listed on our Part Details page. You can also find images and similar parts to 5822021-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5822021-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5822021-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5822021-4 fall under?
The 5822021-4 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5822021-4 when available in the SIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5822021-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5822021-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5822021-4 have stock available?
Authorised distributors including element14, Farnell, RS, Rapid Electronics and Distrelec have stock available or on a lead time for 5822021-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5822021-4 often in real-time on the comparison pages.
What if I can't find stock of 5822021-4?
You can fill out our help required form which you can use to request a quote for 5822021-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.