Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.84
|
462
in stock
|
Buy Now | |
PEI-Genesis
from US$12.32
|
3,265
in stock
|
Buy Now | |
Powell Electronics
from US$20.68
|
2,641
in stock
|
Buy Now | |
element14
from US$21.21
|
1,023
in stock
|
Buy Now | |
Farnell
from US$14.27
|
1,023
in stock
|
Buy Now | |
Newark Electronics
from US$14.60
|
215
in stock
|
Buy Now | |
RS Americas
from US$16.41
|
125
in stock
|
Buy Now | |
Power and Signal Group
-
|
4,405
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Enclosure Type | Modular |
---|---|
Enclosure Material | Polymer |
External Height - Metric | 56.13mm |
External Width - Metric | 189.2mm |
External Depth - Metric | 172.7mm |
IP Rating | IP67 IP69K |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 2.21" |
External Width - Imperial | 7.45" |
External Depth - Imperial | 6.8" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
ModICE LARGE ENCL W/O HS | PEI-Genesis |
ENCLOSURE, LE W/O HEAT SINK | element14 |
LE WITHOUT HEAT SINK | RS |
Enclosure, Modular Connector | Newark Electronics |
Enclosure, Connector, PanelMount, Black, 7.45x6.8x2.21In, ModICESeries | Cinch 5810160033 | RS Americas |
ModICE Large Enclosure | Power and Signal Group |
Where can I find additional details, specifications and documents for a 5810160033?
Additional datasheets, footprints and schematics for 5810160033 are listed on our Part Details page. You can also find images and similar parts to 5810160033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5810160033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5810160033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5810160033 fall under?
The 5810160033 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 5810160033 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5810160033 you can contact the distributor directly for product support, shipping queries etc.
Is the 5810160033 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5810160033 have stock available?
Authorised distributors including PEI-Genesis, Powell Electronics, element14, Farnell and RS have stock available or on a lead time for 5810160033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5810160033 often in real-time on the comparison pages.
What if I can't find stock of 5810160033?
You can fill out our help required form which you can use to request a quote for 5810160033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.