Status: | Unknown |
---|---|
Series: | ModICE LE Series |
RoHS: | Unknown |
Prices starting from US$23.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$34.90
|
32
in stock
|
Buy Now | |
PEI-Genesis
from US$23.63
|
636
in stock
|
Buy Now | |
Newark Electronics
from US$40.95
|
32
in stock
|
Buy Now | |
element14
from US$34.89
|
32
in stock
|
Buy Now | |
Power and Signal Group
-
|
2,772
in stock
|
Buy Now | |
RS Americas
from US$38.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | ModICE LE Series |
---|---|
Automotive Connector Shell Style | Right Angle Plug |
No. of Contacts | 60Contacts |
Automotive Contact Type | PCB Pin |
Connector Body Material | Polymer Glass Filled Body |
Contact Material | Brass |
Contact Plating | Tin, Tin Plated Contacts |
IP Rating | IP67 IP69K |
Voltage Rating | - |
Current Rating | 10A |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | SAE-J1455 SAE-J2030 |
Colour | Black |
Connector Mounting | Panel Mount |
Connector Shell Size | LE |
Contact Gender | Pin |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
External Length / Height | 50.8mm |
Gender | Header |
Insulation Resistance | 1000Mohm |
Material | Glass Filled High Temperature Polymer |
No. of Rows | 3Rows |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Standard | IP67 |
ModICE LRG HEAD 60POS W/FERRIT | PEI-Genesis |
Rectangular Power Connector, Enclosure, Modice Series, Through Hole, Header, 60, Pin Rohs Compliant: Yes |Cinch Connectivity Solutions 5810160006 | Newark Electronics |
HEADER, ENCLOSURE, LE, 60WAY | element14 |
ModICE Header 60 with Ferrite | Power and Signal Group |
LE Header Black 60 Circuit Fitered | Cinch 5810160006 | RS Americas |
Where can I find additional details, specifications and documents for a 5810160006?
Additional datasheets, footprints and schematics for 5810160006 are listed on our Part Details page. You can also find images and similar parts to 5810160006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5810160006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5810160006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5810160006 fall under?
The 5810160006 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5810160006 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5810160006 you can contact the distributor directly for product support, shipping queries etc.
Is the 5810160006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5810160006 have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, element14, Farnell and Power and Signal Group have stock available or on a lead time for 5810160006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5810160006 often in real-time on the comparison pages.
What if I can't find stock of 5810160006?
You can fill out our help required form which you can use to request a quote for 5810160006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.