Status: | Unknown |
---|---|
Series: | ModICE Series |
RoHS: | Unknown |
Prices starting from US$23.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.56
|
787
in stock
|
Buy Now | |
Newark Electronics
from US$29.50
|
1,336
in stock
|
Buy Now | |
Farnell
from US$29.62
|
913
in stock
|
Buy Now | |
element14
from US$29.59
|
876
in stock
|
Buy Now | |
PEI-Genesis
from US$23.89
|
44
in stock
|
Buy Now | |
Power and Signal Group
-
|
936
in stock
|
Buy Now | |
RS Americas
from US$28.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 60Contacts |
---|---|
Product Range | ModICE Series |
Connector Mounting | Panel Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | - |
Gender | Header |
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | LE |
No. of Rows | 3Rows |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | SAE-J1455 SAE-J2030 |
Colour | Black |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Vertical |
External Length / Height | 50.8mm |
Insulation Resistance | 1000Mohm |
Material | Glass Filled High Temperature Polymer |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Standard | IP67 |
Automotive Conn, R/A, Plug, 60Pos, Pcb | Newark Electronics |
HEADER, ENCLOSURE, LE, 60WAY | Farnell |
LE 60W HEADER WITHOUT FERRITE | RS |
ModICE LRG HEAD 60POS | PEI-Genesis |
ModICE Header 60 Circuit | Power and Signal Group |
LE Header Black 60 Circuit | Cinch 5810160005 | RS Americas |
Where can I find additional details, specifications and documents for a 5810160005?
Additional datasheets, footprints and schematics for 5810160005 are listed on our Part Details page. You can also find images and similar parts to 5810160005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5810160005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5810160005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5810160005 fall under?
The 5810160005 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5810160005 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5810160005 you can contact the distributor directly for product support, shipping queries etc.
Is the 5810160005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5810160005 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and PEI-Genesis have stock available or on a lead time for 5810160005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5810160005 often in real-time on the comparison pages.
What if I can't find stock of 5810160005?
You can fill out our help required form which you can use to request a quote for 5810160005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.