Status: | Unknown |
---|---|
Series: | ModICE Series |
RoHS: | Unknown |
No. of Contacts | 48Contacts |
---|---|
Product Range | ModICE Series |
Connector Mounting | Panel Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | - |
Gender | Header |
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | SE |
No. of Rows | 3Rows |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Right Angle |
External Length / Height | 47mm |
IP / NEMA Rating | IP67 IP69K |
Insulation Resistance | 1000Mohm |
Material | Glass Filled Polymer |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Rectangular Connector, Pin, 48Way Solder | Newark Electronics |
SE Header Black 48 Circuit Filtered | Cinch 5810148007 | RS Americas |
HEADER, SE, MODULAR, 48 WAY, W/ FERRITE | element14 |
ModICE SE Standard Enclosure Header 48 with Ferrite | Power and Signal Group |
Where can I find additional details, specifications and documents for a 5810148007?
Additional datasheets, footprints and schematics for 5810148007 are listed on our Part Details page. You can also find images and similar parts to 5810148007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5810148007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5810148007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5810148007 fall under?
The 5810148007 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5810148007 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5810148007 you can contact the distributor directly for product support, shipping queries etc.
Is the 5810148007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5810148007 have stock available?
Authorised distributors including Avnet Abacus, Newark Electronics, RS Americas, element14 and Power and Signal Group have stock available or on a lead time for 5810148007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5810148007 often in real-time on the comparison pages.
What if I can't find stock of 5810148007?
You can fill out our help required form which you can use to request a quote for 5810148007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.