Status: | Unknown |
---|---|
Series: | ModICE SE Series |
RoHS: | Unknown |
Prices starting from US$16.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.41
|
114
in stock
|
Buy Now | |
PEI-Genesis
from US$16.37
|
7,992
in stock
|
Buy Now | |
Newark Electronics
from US$30.46
|
742
in stock
|
Buy Now | |
element14
from US$23.66
|
742
in stock
|
Buy Now | |
Farnell
from US$23.68
|
742
in stock
|
Buy Now | |
Avnet Abacus
-
|
360
in stock
|
Buy Now | |
RS Americas
from US$26.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | ModICE SE Series |
---|---|
Automotive Connector Shell Style | Right Angle Plug |
No. of Contacts | 48Contacts |
Automotive Contact Type | PCB Pin |
Connector Body Material | Polymer Glass Filled Body |
Contact Material | Brass |
Contact Plating | Tin, Tin Plated Contacts |
IP Rating | IP67 IP69K |
Voltage Rating | - |
Current Rating | 10A |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | SAE-J1455 SAE-J2030 |
Colour | Black |
Connector Mounting | Panel Mount |
Connector Shell Size | SE |
Contact Gender | Pin |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
External Length / Height | 47mm |
Gender | Header |
Insulation Resistance | 1000Mohm |
Material | Glass Filled High Temperature Polymer |
No. of Rows | 3Rows |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Standard | IP67 |
ModICE SML HEAD 48POS W/O FERR | PEI-Genesis |
Rectangular Power Connector, Enclosure, Modice Series, Through Hole, Header, 48, Pin Rohs Compliant: Yes |Cinch Connectivity Solutions 5810148005 | Newark Electronics |
HEADER, ENCLOSURE, SE, 48WAY | element14 |
SE 48W HEADER WITHOUT FERRITE | RS |
SE Header Black 48 Circuit | Cinch 5810148005 | RS Americas |
ModICE Standard Enclosure Header 48 circuit | Power and Signal Group |
Where can I find additional details, specifications and documents for a 5810148005?
Additional datasheets, footprints and schematics for 5810148005 are listed on our Part Details page. You can also find images and similar parts to 5810148005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5810148005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5810148005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5810148005 fall under?
The 5810148005 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5810148005 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5810148005 you can contact the distributor directly for product support, shipping queries etc.
Is the 5810148005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5810148005 have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 5810148005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5810148005 often in real-time on the comparison pages.
What if I can't find stock of 5810148005?
You can fill out our help required form which you can use to request a quote for 5810148005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.