Status: | Unknown |
---|---|
Series: | ModICE Series |
RoHS: | Unknown |
No. of Contacts | 30Contacts |
---|---|
Product Range | ModICE Series |
Connector Mounting | Panel Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | - |
Gender | Header |
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Nickel Plated Contacts |
Connector Shell Size | SE |
No. of Rows | 3Rows |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Right Angle |
External Length / Height | 47mm |
IP / NEMA Rating | IP67 IP69K |
Insulation Resistance | 1000Mohm |
Material | Glass Filled Polymer |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Automotive Conn, R/A, Plug, 30Pos, Pcb | Newark Electronics |
SE Header Black 30 Circuit Filtered | Cinch 5810130046 | RS Americas |
HEADER, SE, MODULAR, 30 WAY, W/ FERRITE | element14 |
ModICE SE Standard Enclosure Header 30 Circuit with Ferrite | Power and Signal Group |
Where can I find additional details, specifications and documents for a 5810130046?
Additional datasheets, footprints and schematics for 5810130046 are listed on our Part Details page. You can also find images and similar parts to 5810130046 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5810130046 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5810130046 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5810130046 fall under?
The 5810130046 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5810130046 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5810130046 you can contact the distributor directly for product support, shipping queries etc.
Is the 5810130046 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5810130046 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Power and Signal Group have stock available or on a lead time for 5810130046.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5810130046 often in real-time on the comparison pages.
What if I can't find stock of 5810130046?
You can fill out our help required form which you can use to request a quote for 5810130046 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.