Status: | Unknown |
---|---|
Series: | ModICE SE Series |
RoHS: | Unknown |
Prices starting from US$14.12
Product Range | ModICE SE Series |
---|---|
Automotive Connector Shell Style | Right Angle Plug |
No. of Contacts | 18Contacts |
Automotive Contact Type | PCB Pin |
Connector Body Material | Polymer Glass Filled Body |
Contact Material | Brass |
Contact Plating | Tin |
IP Rating | IP67 IP69K |
Voltage Rating | - |
Current Rating | 10A |
SVHC | No SVHC (15-Jan-2018) |
ModICE SML HEAD 18POS W/FERRIT | PEI-Genesis |
Rectangular Connector, Female, 18 Position, Solder | Newark Electronics |
SE Header Black 18 Circuit Filtered | Cinch 5810118033 | RS Americas |
ModICE Header 18 Circuit with Ferrite | Power and Signal Group |
Where can I find additional details, specifications and documents for a 5810118033?
Additional datasheets, footprints and schematics for 5810118033 are listed on our Part Details page. You can also find images and similar parts to 5810118033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5810118033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5810118033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5810118033 fall under?
The 5810118033 is listed under Cable Leads & Connectors > Connectors > Automotive Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 5810118033 when available in the Automotive Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5810118033 you can contact the distributor directly for product support, shipping queries etc.
Is the 5810118033 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5810118033 have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 5810118033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5810118033 often in real-time on the comparison pages.
What if I can't find stock of 5810118033?
You can fill out our help required form which you can use to request a quote for 5810118033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.