Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
JOR-50127,
4-1200216-8 |
No distributors results available
Color | Gray |
---|---|
Partition Orientation | Horizontal |
Number of Main Wires (Max) | 5 |
Cable Diameter (Min) (Main) | 13mm |
Cable Cross-Section (Min) (Main) | 1.5mm² |
Cable Cross-Section (Max) (Main) | 6mm² |
Filler Volume | .35l |
Cable Diameter (Max) (Main) | 18mm |
Voltage Class | ≤ 1kV |
CSA Certified | No |
Standards | EN 50393 |
UL Rating | No |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | Yes |
Low Smoke Emission | No |
Marine-Offshore-Shipbuilding Certified | No |
Emission Free Label-Free Acc (REACH & CLP) | Yes |
Silicone-Free | Yes |
Solvent-Free | Yes |
UV-Stabilized | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Halogen Free | Yes |
Other Colors Available | No |
Product Use | Outdoor & Direct Buried |
Packaging Method | Cardbox |
Packaging Quantity | 1 |
Minimum Packaging Unit | 1 |
Product Availability | AMERICAS, ASIA, EMEA, China, ANZPAC |
Minimum Order Quantity | 1 |
Product Type | LV Resin Straight Joint |
Strain Relief | Yes |
Cable Seal | Foam |
Technology | Resin |
Filler Packing (D/C) | Double Chamber Bags |
Filler | GUROFLEX |
Case Seal | Labyrinth |
Connector Type | Connector Block |
Closing Method | Screw |
Chemical Resistance | Water & Humic Acids |
Operating Temperature Range | -20 – 55°C |
Where can I find additional details, specifications and documents for a 580686-000?
Additional datasheets, footprints and schematics for 580686-000 are listed on our Part Details page. You can also find images and similar parts to 580686-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 580686-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 580686-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 580686-000 fall under?
The 580686-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 580686-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 580686-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 580686-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 580686-000 have stock available?
There is no stock from authorised distributors for 580686-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 580686-000 often in real-time on the comparison pages.
What if I can't find stock of 580686-000?
You can fill out our help required form which you can use to request a quote for 580686-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.