Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0225
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.95
|
No stock
|
Buy Now | |
RS Americas
from US$0.08
|
797
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0245
|
90
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0245
|
30
in stock
|
Buy Now | |
Rutronik
from US$0.0352
|
-
|
Buy Now | |
Newark Electronics
from US$0.0290
|
-
|
Buy Now | |
Future Electronics
from US$0.0278
|
-
|
Buy Now | |
element14
from US$4.03
|
-
|
Buy Now | |
Carlton-Bates
from US$0.05
|
-
|
Buy Now | |
Sager
from US$0.0225
|
-
|
Buy Now |
Label Type | Self Adhesive |
---|---|
Label Dimensions | 6.4mm x 34.9mm |
Label Material | - |
Label Colour | White |
Pack Quantity | - |
Product Range | - |
External Width | 0.25" |
For Use With | Battery Holders |
Battery Label, Polarity Indicator, Pressure Sensitive, Adhesive Backing | Keystone Electronics 58 | RS Americas |
LABEL | Heilind Electronics |
POLARITY INDICATING LABLE | Rutronik |
Label, Polarity Indicating, 34.9Mm X 6.4Mm | Newark Electronics |
White Paper Blue/Red Markings Adhesive Back Polarity Indicating Label | Future Electronics |
LABEL, POLARITY INDICATING, 34.9MMX6.4MM | element14 |
Customer Item | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs Battery POLARITY LABEL | Sager |
Where can I find additional details, specifications and documents for a 58?
Additional datasheets, footprints and schematics for 58 are listed on our Part Details page. You can also find images and similar parts to 58 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58 fall under?
The 58 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to 58 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58 you can contact the distributor directly for product support, shipping queries etc.
Is the 58 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Rutronik and Newark Electronics have stock available or on a lead time for 58.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58 often in real-time on the comparison pages.
What if I can't find stock of 58?
You can fill out our help required form which you can use to request a quote for 58 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.