Status: | Unknown |
---|---|
Series: | 57M-EM Series |
RoHS: | Unknown |
Switch Operation | On-Off |
---|---|
Illumination Colour | Red |
Product Range | 57M-EM Series |
Pushbutton Actuator Style | Round |
Contact Configuration | SPST-NO-DB |
Switch Terminals | Solder |
Contact Current Max | 250mA |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 12V |
IP Rating | IP67 |
SVHC | No SVHC (07-Jul-2017) |
16mm Red illuminated latching switch | RS |
Illum Pb Sw, Spst-No-Db, 0.25A, 12V, Red | Newark Electronics |
Push Button Switch, SPST-NO, Panel Mount, Maintained , Illuminated Red LED, | ITW Switches 57M-211R | RS Americas |
Where can I find additional details, specifications and documents for a 57M-211R?
Additional datasheets, footprints and schematics for 57M-211R are listed on our Part Details page. You can also find images and similar parts to 57M-211R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 57M-211R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 57M-211R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 57M-211R fall under?
The 57M-211R is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 57M-211R when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 57M-211R you can contact the distributor directly for product support, shipping queries etc.
Is the 57M-211R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 57M-211R have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 57M-211R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 57M-211R often in real-time on the comparison pages.
What if I can't find stock of 57M-211R?
You can fill out our help required form which you can use to request a quote for 57M-211R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.