Status: | Unknown |
---|---|
Series: | 57M-EM Series |
RoHS: | Unknown |
Switch Operation | On-Off |
---|---|
Pushbutton Actuator Style | Round |
Contact Configuration | SPST-NO-DB |
Product Range | 57M-EM Series |
Switch Terminals | Solder |
IP Rating | IP67 |
Contact Current Max | 250mA |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 12V |
SVHC | No SVHC (07-Jul-2017) |
16mm Non illuminated latching switch | RS |
Push Button Switch, IP67, SPST-NO, Panel Mount, Maintained | ITW Switches 57M-210N | RS Americas |
PB SW, SPST-NO-DB, 0.25A, 12VDC, SOLDER | element14 |
Where can I find additional details, specifications and documents for a 57M-210N?
Additional datasheets, footprints and schematics for 57M-210N are listed on our Part Details page. You can also find images and similar parts to 57M-210N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 57M-210N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 57M-210N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 57M-210N fall under?
The 57M-210N is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 57M-210N when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 57M-210N you can contact the distributor directly for product support, shipping queries etc.
Is the 57M-210N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 57M-210N have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Sager have stock available or on a lead time for 57M-210N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 57M-210N often in real-time on the comparison pages.
What if I can't find stock of 57M-210N?
You can fill out our help required form which you can use to request a quote for 57M-210N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.