Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Profile | Low |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 6 |
Contact Termination Area Plating | Tin |
Terminal Design | Formed |
Contact Current Rating (Max) | 25A |
Contact Termination Area Plating Finish | Matte |
Plating Material | Tin |
PCB Thickness (Recommended) | 1.57 – 3.18mm, .062 – .1251in |
Plating Thickness | 150µin |
Overall Length | 9.91mm, .39in |
Housing Material | Nylon - GF |
Centerline (Pitch) | 3.175mm, .125in |
UL Flammability Rating | UL 94V-0 |
Screw Size | 4-40 |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Connector |
Packaging | Carton |
Footprint | 7.62 x 2.54mm, .3 x .1in |
Product Type | Power Tap |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Tap Screw |
Contact Termination Base Material | Copper Alloy |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Pwr Tap,6P,insulate,hgh Torque |Amp Te Connectivity 5796131-2 | Newark Electronics |
Conn Power Tap | Avnet America |
Where can I find additional details, specifications and documents for a 5796131-2?
Additional datasheets, footprints and schematics for 5796131-2 are listed on our Part Details page. You can also find images and similar parts to 5796131-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5796131-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5796131-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5796131-2 fall under?
The 5796131-2 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 5796131-2 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5796131-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5796131-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5796131-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5796131-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5796131-2 often in real-time on the comparison pages.
What if I can't find stock of 5796131-2?
You can fill out our help required form which you can use to request a quote for 5796131-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.