Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.96
|
38
in stock
|
Buy Now | |
TE Store
from US$18.94
|
4,688
in stock
|
Buy Now | |
Newark Electronics
from US$19.84
|
1,118
in stock
|
Buy Now | |
Avnet America
from US$14.59
|
1,118
in stock
|
Buy Now | |
Heilind Electronics
from US$18.46
|
509
in stock
|
Buy Now | |
TTI Europe
from US$14.58
|
320
in stock
|
Buy Now | |
element14
from US$18.30
|
235
in stock
|
Buy Now | |
Farnell
from US$15.65
|
235
in stock
|
Buy Now | |
Rapid Electronics
from US$18.30
|
222
in stock
|
Buy Now | |
Distrelec
from US$16.81
|
220
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.46
|
169
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.97
|
5
in stock
|
Buy Now | |
RS Americas
from US$22.78
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$28.50
|
2
in stock
|
Buy Now | |
Future Electronics
from US$18.47
|
-
|
Buy Now | |
Sager
from US$17.18
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .254mm |
---|---|
Shell Plating Material | Nickel over Copper |
Insert Material | Thermoplastic |
Shell Material | Carbon Steel |
Preloaded | Yes |
Number of Rows | 4 |
Number of Positions | 68 |
Number of Signal Positions | 68 |
PCB Mount Orientation | Right Angle |
Stacked | No |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin, .76µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1.5A |
PCB Thickness (Recommended) | .063in, 1.6mm |
Centerline (Pitch) | .031in, .8mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Retention Type | Brackets |
Connector Mounting Type | Board Mount |
Boardlock Plating Material | Tin |
PCB Mount Retention Type | Boardlock |
Mating Connector Lock Type | Screwlocks |
Mating Connector Lock | With |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Mounting Hole Diameter | 1.2mm |
Boardlock Material | Steel |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mounting Angle | Right Angle |
PCB Mount Alignment Type | 2 Pylons |
Mating Retention | With |
Circuit Application | Signal |
Comment | Row 1 - kinked legs |
Packaging Quantity | 32 |
Packaging Method | Box |
Shielded | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Product Classification | Connector - Wire-to-Board |
Profile | High |
Sealable | No |
Connector System | Cable-to-Board |
Product Category | Connectors - Printed Circuit Board |
Product Type | Connector |
Connector Style | Receptacle |
Row-to-Row Spacing | .8 |
Center Ground Plate | Without |
Termination Post Length | .089in, 2.27mm |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
68 CHAMP R/A ASSY,LC Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 68 Centerline (Pitch): .8 mm Centerline (Pitch): .031 in Receptacle Cable-to-Board 68 .8 mm | PCB D-Sub Connector | Part Number: 5796055-1 | Internal Number: 5796055-1 | TE Connectivity | TE Store |
No. Of Contacts:68Contacts | Newark Electronics |
Conn VHDCI RCP 68 POS 1.6mm Solder RA Thru-Hole 68 Terminal 1 Port | Avnet America |
68 CHAMP R/A ASSYLC | Heilind Electronics |
68 .8MM CHAMP RCPT,THU-HOLE | TTI Europe |
RECEPTACLE, 68WAY, THRU HOLE | element14 |
D-Sub Standard Connectors RECPT 68 POS R/A | Rapid Electronics |
TE Connectivity - AMP PCB D-SubConnector 68 CHAMP R/A ASSYLC | Distrelec |
Connector,VHDCI,rcp,PCB,90deg,68 Way | RS |
CONNECTOR, RECEPTACLE, CHAMP, 68 POS, 0.8 MM, RIGHT ANGLE, PCB, THRU-HOLE | TE Connectivity 5796055-1 | RS Americas |
CHAMP 68 Position Right Angle Socket .031 Ribbon PCB Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | CHAMP Series |
RoHS: | Unknown |
No. of Contacts | 68Contacts |
---|---|
Gender | Receptacle |
Connector Type | Wire to Board |
Contact Termination Type | Through Hole |
Product Range | CHAMP Series |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Right Angle |
Pitch Spacing | 0.8mm |
Termination Method | Through Hole |
Where can I find additional details, specifications and documents for a 5796055-1?
Additional datasheets, footprints and schematics for 5796055-1 are listed on our Part Details page. You can also find images and similar parts to 5796055-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5796055-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5796055-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5796055-1 fall under?
The 5796055-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5796055-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5796055-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5796055-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5796055-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Heilind Electronics and TTI Europe have stock available or on a lead time for 5796055-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5796055-1 often in real-time on the comparison pages.
What if I can't find stock of 5796055-1?
You can fill out our help required form which you can use to request a quote for 5796055-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.