Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Hold-Down | Without |
---|---|
Color | Black |
Number of Positions | 50 |
Number of Rows | 2 |
Lead Configuration | Staggered |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Vacuum Tape | Without |
Contact Mating Area Plating Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Height Above PC Board | .55in, 14mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Polarizing Post Length | .8mm, .03in |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Surface Mount |
Circuit Application | Signal |
Packaging Method | Box & Tube, Tube |
Product Type | Removable Memory Products |
PCB Offset | 0mm, 0in |
Format | Compact Flash |
Shielded | No |
CompactFlash Product Type | Header Only |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -20 – 70°C, -4 – 158°F |
Connector, Memory Socket, 50Pos, Smt | Newark Electronics |
Surface Mount Flash Card Connector, with Solder Termination | TE Connectivity 5788643-1 | RS Americas |
CONNECTOR, MEMORY SOCKET, 50POS, SMT | Farnell |
Status: | Unknown |
---|---|
Series: | CompactFlash Series |
RoHS: | Unknown |
Product Range | CompactFlash Series |
---|---|
Connector Type | Memory Socket |
No. of Contacts | 50Contacts |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5788643-1?
Additional datasheets, footprints and schematics for 5788643-1 are listed on our Part Details page. You can also find images and similar parts to 5788643-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5788643-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5788643-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5788643-1 fall under?
The 5788643-1 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > SD Card Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5788643-1 when available in the SD Card Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5788643-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5788643-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5788643-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Boersig have stock available or on a lead time for 5788643-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5788643-1 often in real-time on the comparison pages.
What if I can't find stock of 5788643-1?
You can fill out our help required form which you can use to request a quote for 5788643-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.