Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Front Shell Plating Finish | Bright |
---|---|
Front Shell Plating Material | Tin |
Number of Ports | 1 |
Number of Positions | 6 |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1.5A |
PCB Thickness (Min) | .063in, 1.6mm |
Tail Length | .079in, 2mm |
Housing Color | Black |
Centerline (Pitch) | 2mm, .078in |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked Legs |
Mounting Location | Top |
Locating Posts | With |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Method | Tray, Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Product Classification | Connectors - Consumer Interconnects |
Connector Style | Receptacle |
Orientation | Right Angle |
Product Category | Connectors - Input/Output |
Size | Standard |
Connector System | Cable-to-Board |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
ASSEMBLY, IEEE SOCKET R/A THRU Connector & Housing Type: Receptacle Connector Profile: Standard Connector System: Cable-to-Board Number of Positions: 6 Number of Ports: 1 Receptacle Standard Cable-to-Board 6 | Ieee 1394 | Part Number: 5788516-1 | Internal Number: 5788516-1 | TE Connectivity | TE Store |
Assembly, Ieee Socket R/A Thru |Amp Te Connectivity 5788516-1 | Newark Electronics |
Conn IEEE 1394 RCP 6 POS 2mm Solder RA Thru-Hole 6 Terminal 1 Port Tray | Avnet America |
ASSEMBLY, IEEE SOCKET R/A THRU, IEEE 1394 Connectors | TE Connectivity 5788516-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5788516-1?
Additional datasheets, footprints and schematics for 5788516-1 are listed on our Part Details page. You can also find images and similar parts to 5788516-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5788516-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5788516-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5788516-1 fall under?
The 5788516-1 is listed under Connectors > Audio & Video Connectors > IEEE 1394 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5788516-1 when available in the IEEE 1394 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5788516-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5788516-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5788516-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5788516-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5788516-1 often in real-time on the comparison pages.
What if I can't find stock of 5788516-1?
You can fill out our help required form which you can use to request a quote for 5788516-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.