Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.70
Ground Plate Material | Stainless Steel |
---|---|
Shell Base Material | Steel |
Number of Signal Positions | 200 |
PCB Mount Orientation | Right Angle |
Number of Positions | 200 |
Number of Rows | 8 |
Number of Power Positions | 0 |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Number of Utility Contacts | 0 |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Housing Color | Natural |
Housing Material | Polyester |
Centerline (Pitch) | .05in, 1.27mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
Comment | With sequenced contacts. |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 24 |
Connector & Contact Terminates To | Printed Circuit Board |
Ground Component Type | Grounding Plate |
Grounding Options | Panel Ground |
Sealable | No |
Docking Connector Style | Receptacle |
Connector System | Cable-to-Board |
Termination Post & Tail Length | 2.49mm, .01in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
I/O Connectors 200 50Sr Cmp Lp R/A Rcp W/O Hw |Amp Te Connectivity 5788450-1 | Newark Electronics |
I/O Connectors 200 50SR CMP LP R/A RCP W/O HW | Rapid Electronics |
TE Connectivity Conn High Density RCP 200 POS 1.27mm Solder RA Thru-Hole 200 Terminal 1 Port Box | Distrelec |
CONNECTOR, I/O, RCPT, 200POS, TH | Farnell |
Conn SCSI RCP 200 POS 1.27mm Solder RA Thru-Hole 200 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CHAMP 0.050 I Series |
RoHS: | Unknown |
No. of Contacts | 200Contacts |
---|---|
Gender | Receptacle |
Connector Type | I/O |
Contact Termination Type | Through Hole |
Product Range | CHAMP 0.050 I Series |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5788450-1?
Additional datasheets, footprints and schematics for 5788450-1 are listed on our Part Details page. You can also find images and similar parts to 5788450-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5788450-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5788450-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5788450-1 fall under?
The 5788450-1 is listed under Connectors > Dock Connectors & Guide Hardware > Docking Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5788450-1 when available in the Docking Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5788450-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5788450-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5788450-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5788450-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5788450-1 often in real-time on the comparison pages.
What if I can't find stock of 5788450-1?
You can fill out our help required form which you can use to request a quote for 5788450-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.