Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1378586 |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.27
|
296
in stock
|
Buy Now | |
element14
from US$3.77
|
4,243
in stock
|
Buy Now | |
Farnell
from US$2.29
|
4,243
in stock
|
Buy Now | |
TTI Europe
from US$2.26
|
3,780
in stock
|
Buy Now | |
Newark Electronics
from US$3.05
|
97
in stock
|
Buy Now | |
Rapid Electronics
from US$2.17
|
97
in stock
|
Buy Now | |
Chip One Stop
from US$2.45
|
97
in stock
|
Buy Now | |
Future Electronics
from US$1.97
|
-
|
Buy Now | |
Avnet America
from US$1.94
|
-
|
Buy Now | |
RS Americas
from US$3.00
|
-
|
Buy Now | |
Avnet Asia
from US$1.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Front Shell Plating Material | Tin over Nickel |
---|---|
Front Shell Plating Finish | Bright |
Number of Ports | 1 |
Number of Positions | 6 |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Tail Length | 3.36mm, .132in |
PCB Thickness (Min) | .063in, 1.6mm |
Centerline (Pitch) | 2mm, .078in |
Housing Color | Black |
PCB Mount Retention Type | Kinked Legs |
Connector Mounting Type | Board Mount |
Mounting Location | Top |
Locating Posts | Without |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Method | Tray, Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Product Classification | Connectors - Consumer Interconnects |
Connector Style | Receptacle |
Orientation | Right Angle |
Size | Standard |
Product Category | Connectors - Input/Output |
Connector System | Cable-to-Board |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
IEEE-1394 CONNECTOR, RCPT, 6POS, SOLDER | element14 |
IEEE 1394 SOCKET RA THT | TTI Europe |
IEEE 1394 r/a thru-hole socket | RS |
Ieee 1394 Connectors Ieee 1X1 A/Rec R/A T/H Flag |Amp Te Connectivity 5787956-1 | Newark Electronics |
IEEE 1394 Connectors IEEE 1X1 A/REC R/A T/H FLAG | Rapid Electronics |
Conn Socket 1Port Ieee1394 Through Hole Firewire Connector | Future Electronics |
Conn IEEE 1394 SKT 6 POS 2mm Solder RA Thru-Hole 6 Terminal 1 Port Loose Piece | Avnet America |
SOCKET ASSY IEEE1394, IEEE 1394 Connectors | TE Connectivity 5787956-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | IEEE 1394 Series |
RoHS: | Unknown |
No. of Contacts | 6Contacts |
---|---|
Gender | Receptacle |
Connector Type | Firewire IEEE-1394 |
Contact Termination Type | Solder |
Product Range | IEEE 1394 Series |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5787956-1?
Additional datasheets, footprints and schematics for 5787956-1 are listed on our Part Details page. You can also find images and similar parts to 5787956-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787956-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787956-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787956-1 fall under?
The 5787956-1 is listed under Connectors > Audio & Video Connectors > IEEE 1394 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787956-1 when available in the IEEE 1394 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787956-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787956-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787956-1 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, RS and Newark Electronics have stock available or on a lead time for 5787956-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787956-1 often in real-time on the comparison pages.
What if I can't find stock of 5787956-1?
You can fill out our help required form which you can use to request a quote for 5787956-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.