Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.32
Distributor | Stock | ||
---|---|---|---|
Newark
from US$12.58
|
No stock
|
Buy Now | |
TE Store
from US$14.34
|
852
in stock
|
Buy Now | |
Boersig
from US$12.72
|
780
in stock
|
Buy Now | |
Heilind Electronics
from US$14.11
|
225
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.11
|
75
in stock
|
Buy Now | |
Future Electronics
from US$11.63
|
-
|
Buy Now | |
Avnet America
from US$11.32
|
-
|
Buy Now | |
RS Americas
from US$18.67
|
-
|
Buy Now |
Shell Material | Carbon Steel |
---|---|
Shell Plating Material | Tin over Copper |
Offset | Yes |
Stacked | Yes |
Number of Rows | 2 |
Number of Positions | 68 |
Contact Current Rating (Max) | 1.5A, .5A, .3A |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | .56 – .64mm |
Stranded Wire Size | .05mm², 30AWG |
Centerline (Pitch) | .8mm, .031in |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Comment | Cable plug with backshell. |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Cable-to-Cable |
Shielded | Yes |
Connector Style | Plug |
Sealable | No |
Product Category | Connectors - Cable |
Center Ground Plate | Without |
Product Classification | Connector - Wire-to-Board |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
68 .8MM CHAMP OFSET CBL KIT Connector & Housing Type: Plug Stranded Wire Size: .05 mm² Stranded Wire Size: 30 AWG Shielded: Yes Connector System: Cable-to-Cable Plug .05 mm² 30 AWG | Idc D-Sub: Connector Kit & Plug & Signal & 0.8 Mm | Part Number: 5787775-1 | Internal Number: 5787775-1 | TE Connectivity | TE Store |
68 .8Mm Champ Ofset Cbl Kit Rohs Compliant: Yes |Amp Te Connectivity 5787775-1 | Newark Electronics |
Conn VHDCI PL 68 POS 0.8mm IDT ST Cable Mount 68 Terminal 1 Port | Avnet America |
68 .8MM CHAMP OFSET CBL KIT, IDC D-Sub Connectors | TE Connectivity 5787775-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5787775-1?
Additional datasheets, footprints and schematics for 5787775-1 are listed on our Part Details page. You can also find images and similar parts to 5787775-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787775-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787775-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787775-1 fall under?
The 5787775-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787775-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787775-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787775-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787775-1 have stock available?
Authorised distributors including TE Store, Boersig, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 5787775-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787775-1 often in real-time on the comparison pages.
What if I can't find stock of 5787775-1?
You can fill out our help required form which you can use to request a quote for 5787775-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.