Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.71
|
2,926
in stock
|
Buy Now | |
Rapid Electronics
from US$5.11
|
2,717
in stock
|
Buy Now | |
TE Store
from US$6.21
|
2,067
in stock
|
Buy Now | |
Chip One Stop
from US$5.88
|
659
in stock
|
Buy Now | |
Newark Electronics
from US$5.95
|
-
|
Buy Now | |
Future Electronics
from US$5.24
|
-
|
Buy Now | |
Avnet America
from US$5.15
|
-
|
Buy Now | |
RS Americas
from US$8.08
|
-
|
Buy Now | |
Avnet Asia
from US$2.61
|
-
|
Buy Now | |
Boersig
from US$5.27
|
-
|
Buy Now | |
Farnell
from US$5.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | .076µm |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 4A |
Contact Underplating Material | Nickel |
Centerline (Pitch) | 2mm, .08in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Hold-Down Post |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 21 |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Connector System | Cable-to-Board |
Sealable | No |
Termination Post & Tail Length | 4mm |
Operating Temperature Range | -22 – 158°F, -30 – 70°C |
Power to the Board MDI RECEPT ASSY 6P | Rapid Electronics |
MDI RECEPTACLE ASSEMBLY,6P Connector System: Cable-to-Board Number of Positions: 6 Centerline (Pitch): .08 in Centerline (Pitch): 2 mm Connector & Housing Type: Receptacle Cable-to-Board 6 .08" 2 mm | Dc Jack Connector | Part Number: 5787526-1 | Internal Number: 5787526-1 | .08" | TE Connectivity | TE Store |
Mdi Receptacle Assembly,6P Rohs Compliant: Yes |Te Connectivity 5787526-1 | Newark Electronics |
Power to the Board MDI RECEPT ASSY,6P | Future Electronics |
Conn LGH RCP 6 POS 2mm Solder ST Thru-Hole 6 Terminal 1 Port | Avnet America |
MDI RECEPTACLE ASSEMBLY,6P, DC Jack Connectors | TE Connectivity 5787526-1 | RS Americas |
BATTERY CONTACT, THT | Farnell |
Where can I find additional details, specifications and documents for a 5787526-1?
Additional datasheets, footprints and schematics for 5787526-1 are listed on our Part Details page. You can also find images and similar parts to 5787526-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787526-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787526-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787526-1 fall under?
The 5787526-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787526-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787526-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787526-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787526-1 have stock available?
Authorised distributors including RS, Rapid Electronics, TE Store, Chip One Stop and Newark Electronics have stock available or on a lead time for 5787526-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787526-1 often in real-time on the comparison pages.
What if I can't find stock of 5787526-1?
You can fill out our help required form which you can use to request a quote for 5787526-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.