Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.33
|
No stock
|
Buy Now | |
Avnet America
from US$2.73
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$1.45
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$3.04
|
-
|
Buy Now | |
Future Electronics
from US$2.55
|
-
|
Buy Now | |
RS Americas
from US$4.50
|
-
|
Buy Now | |
element14
from US$3.47
|
-
|
Buy Now | |
TE Store
from US$4.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 7A |
Contact Mating Area Plating Material Thickness | 100µin, 2.54µm |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Operating Voltage | 7.2VDC |
Centerline (Pitch) | .197in, 5mm |
Housing Material | Polyphthalamide |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
実装方法 | Tray |
Packaging Quantity | 132 |
Packaging Method | Tray |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Operating Temperature Range | -30 – 70°C, -22 – 158°F |
Conn Battery HDR 5 POS 5mm Solder ST Thru-Hole 5 Terminal 1 Port | Avnet America |
Hdr Asy,vert,str Tail,7.2V Rohs Compliant: Yes |Amp Te Connectivity 5787334-1 | Newark Electronics |
MDI Series 5 Position 5mm Through Hole Header | Future Electronics |
HDR ASY, VERT, STR TAIL,7.2V, DC Jack Connectors | TE Connectivity 5787334-1 | RS Americas |
BATT CONN PLUG ASSY, BRASS, 5 POS | element14 |
HDR ASY,VERT,STR TAIL,7.2V Connector System: Board-to-Board Number of Positions: 5 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Connector & Housing Type: Plug Board-to-Board 5 .197" 5 mm | Dc Jack Connector | Part Number: 5787334-1 | Internal Number: 5787334-1 | .197" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5787334-1?
Additional datasheets, footprints and schematics for 5787334-1 are listed on our Part Details page. You can also find images and similar parts to 5787334-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787334-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787334-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787334-1 fall under?
The 5787334-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787334-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787334-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787334-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787334-1 have stock available?
Authorised distributors including Avnet America, Chip One Stop, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 5787334-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787334-1 often in real-time on the comparison pages.
What if I can't find stock of 5787334-1?
You can fill out our help required form which you can use to request a quote for 5787334-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.