Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 6 |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Contact Base Material | Brass |
Centerline (Pitch) | 2mm, .08in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 27 |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Sealable | No |
Connector & Housing Type | Plug |
Termination Post & Tail Length | 3mm |
Operating Temperature Range | -30 – 70°C, -22 – 158°F |
Mdi Header Assembly,6P |Te Connectivity 5787252-1 | Newark Electronics |
Conn Power HDR 6 POS 2mm Solder ST Thru-Hole 6 Terminal 1 Port | Avnet America |
Special Order: MDI HEADER ASSEMBLY,6P Connector System: Cable-to-Board Number of Positions: 6 Centerline (Pitch): .08 in Centerline (Pitch): 2 mm Connector & Housing Type: Plug Cable-to-Board 6 .08" 2 mm | Dc Jack Connector | Part Number: 5787252-1 | Internal Number: 5787252-1 | .08" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5787252-1?
Additional datasheets, footprints and schematics for 5787252-1 are listed on our Part Details page. You can also find images and similar parts to 5787252-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787252-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787252-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787252-1 fall under?
The 5787252-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787252-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787252-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787252-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787252-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and TE Store have stock available or on a lead time for 5787252-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787252-1 often in real-time on the comparison pages.
What if I can't find stock of 5787252-1?
You can fill out our help required form which you can use to request a quote for 5787252-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.