Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.26
|
5,099
in stock
|
Buy Now | |
Newark Electronics
from US$3.11
|
5,099
in stock
|
Buy Now | |
Rapid Electronics
from US$2.33
|
5,099
in stock
|
Buy Now | |
Chip One Stop
from US$1.61
|
5,099
in stock
|
Buy Now | |
Farnell
from US$3.21
|
4,100
in stock
|
Buy Now | |
TE Store
from US$2.79
|
606
in stock
|
Buy Now | |
Future Electronics
from US$1.91
|
-
|
Buy Now | |
Avnet America
from US$1.97
|
-
|
Buy Now | |
RS Americas
from US$3.00
|
-
|
Buy Now | |
Boersig
from US$2.40
|
-
|
Buy Now | |
TTI Europe
from US$1.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
PCB Mount Orientation | Right Angle |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 7A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 100µin, 2.54µm |
端子の下地めっきの材料 | Nickel |
Operating Voltage | 10.8VDC |
Centerline (Pitch) | 5mm, .197in |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
実装方法 | Tray |
Packaging Quantity | 88 |
Packaging Method | Tray |
Connector & Housing Type | Plug |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -22 – 158°F, -30 – 70°C |
Power To The Board Hdr Asy Ra Lkey Str Tail 10.8V |Amp Te Connectivity 5787246-1 | Newark Electronics |
Power to the Board HDR ASY RA LKEY STR TAIL 10.8V | Rapid Electronics |
TE Connectivity - AMP DC Jack HDR ASYRALKEYSTR TAIL10.8V | Distrelec |
CONNECTOR, HEADER, 5POS, 1ROW, 5MM | Farnell |
HDR ASY,RA,LKEY,STR TAIL,10.8V Connector System: Board-to-Board Number of Positions: 5 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Connector & Housing Type: Plug Board-to-Board 5 .197" 5 mm | Dc Jack Connector | Part Number: 5787246-1 | Internal Number: 5787246-1 | .197" | TE Connectivity | TE Store |
MDI Series 5 Position 5 mm Through Hole Header | Future Electronics |
Conn Battery HDR 5 POS 5mm Solder RA Thru-Hole 5 Terminal 1 Port | Avnet America |
HDR ASY, RA, LKEY, STR TAIL,10.8V, DC Jack Connectors | TE Connectivity 5787246-1 | RS Americas |
HDR RA LKEY STR TAIL 10.8V | TTI Europe |
Where can I find additional details, specifications and documents for a 5787246-1?
Additional datasheets, footprints and schematics for 5787246-1 are listed on our Part Details page. You can also find images and similar parts to 5787246-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787246-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787246-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787246-1 fall under?
The 5787246-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787246-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787246-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787246-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787246-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5787246-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787246-1 often in real-time on the comparison pages.
What if I can't find stock of 5787246-1?
You can fill out our help required form which you can use to request a quote for 5787246-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.