Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-5593-00 |
Prices starting from US$12.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.78
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$19.12
|
272
in stock
|
Buy Now | |
element14
from US$18.76
|
108
in stock
|
Buy Now | |
Farnell
from US$14.69
|
108
in stock
|
Buy Now | |
TE Store
from US$18.22
|
37
in stock
|
Buy Now | |
Future Electronics
from US$12.73
|
-
|
Buy Now | |
Avnet America
from US$12.14
|
-
|
Buy Now | |
RS Americas
from US$19.75
|
-
|
Buy Now | |
Avnet Asia
from US$13.98
|
-
|
Buy Now | |
TTI Europe
from US$12.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Nickel over Copper |
---|---|
Shell Material | Steel |
Offset | No |
Color | Black |
Cover Material | ABS/Polycarbonate |
Stacked | No |
Number of Positions | 68 |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A, .3A, 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Insulation Diameter (Max) | .64mm |
Stranded Wire Size | 30AWG, .05mm² |
Accepts Wire Insulation Diameter Range | .56 – .64mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .031in, .8mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Cover Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | None |
Mounting Angle | None |
Detent | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock | Without |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
Center Ground Plate | Without |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Sealable | No |
Product Classification | Connector - Wire-to-Board |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Shielded | Yes |
Connector Style | Plug |
Product Category | Connectors - Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Cover | Without |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Wire-Board Connector, Plug 68 Position, 0.8Mm | Newark Electronics |
CONNECTOR, W-T-B, PLUG, 68POS, IDC / IDT | element14 |
68 .8MM CHAMP PLUG KIT Connector & Housing Type: Plug Stranded Wire Size: .05 mm² Stranded Wire Size: 30 AWG Shielded: Yes Connector System: Cable-to-Cable Plug .05 mm² 30 AWG | Idc D-Sub: Connector Kit & Plug & Signal & 0.8 Mm | Part Number: 5787131-3 | Internal Number: 5787131-3 | Alias Number: 010-5593-00 | TE Connectivity | TE Store |
I/O 68 .8MM CHAMP PLUG KIT | RS |
Conn VHDCI PL 68 POS 0.8mm IDT RA Cable Mount 68 Terminal 1 Port | Avnet America |
68 .8MM CHAMP PLUG KIT, IDC D-Sub Connectors | TE Connectivity 5787131-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | CHAMP 0.8 Series |
RoHS: | Unknown |
No. of Contacts | 68Contacts |
---|---|
Gender | Plug |
Connector Type | Wire to Board |
Contact Termination Type | IDC / IDT |
Product Range | CHAMP 0.8 Series |
Connector Mounting | Cable Mount |
Where can I find additional details, specifications and documents for a 5787131-3?
Additional datasheets, footprints and schematics for 5787131-3 are listed on our Part Details page. You can also find images and similar parts to 5787131-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787131-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787131-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787131-3 fall under?
The 5787131-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787131-3 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787131-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787131-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787131-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 5787131-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787131-3 often in real-time on the comparison pages.
What if I can't find stock of 5787131-3?
You can fill out our help required form which you can use to request a quote for 5787131-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.