Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.95
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.04
|
15
in stock
|
Buy Now | |
TE Store
from US$7.38
|
1,388
in stock
|
Buy Now | |
Newark Electronics
from US$7.01
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$5.58
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$6.38
|
15
in stock
|
Buy Now | |
Future Electronics
from US$5.29
|
-
|
Buy Now | |
Avnet America
from US$4.95
|
-
|
Buy Now | |
RS Americas
from US$6.17
|
-
|
Buy Now | |
Avnet Asia
from US$5.70
|
-
|
Buy Now | |
Boersig
from US$5.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Nickel over Copper |
---|---|
Shell Material | Carbon Steel |
Bracket Plating Material | Nickel over Copper |
Bracket Material | Zinc |
Post Plating Material | Tin over Nickel |
PCB Mount Orientation | Right Angle |
Number of Rows | 4 |
Number of Positions | 26 |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Material | Thermoplastic |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Zugelassene Standards | LR-86179-1, UL E28476 |
Approved Standards | UL E28476, LR-86179-1 |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
PCB Mounting Style | Through Hole - Solder |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Mating Connector Lock Type | Latch |
Mating Connector Lock | With |
PCB Mount Retention | With |
Boardlock Plating Material | Tin over Nickel |
Boardlock Material | Copper Alloy |
Mounting Hole Diameter | .109in, 2.77mm |
Mating Retention | With |
Circuit Application | Signal |
Packaging Quantity | 14 |
Packaging Method | Tube |
Product Type | Connector |
Profile | Standard |
Grounding Straps | Without |
Grounded | No |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Connector Type | Connector Assembly |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Shell Type | Full Metal Shell |
Connector System | Cable-to-Board |
Termination Post Length | .1in, 2.54mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
26 50SR R/A RCPT ASSY,RDSN L/F Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 26 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 26 1.27 mm | D-Sub Receptacle Assembly: Right Angle & 1.27Mm | Part Number: 5787082-2 | Internal Number: 5787082-2 | TE Connectivity | TE Store |
D-Sub Standard Connectors 26 50Sr R/A Rec Rdsn |Amp Te Connectivity 5787082-2 | Newark Electronics |
D-Sub Standard Connectors 26 50SR R/A REC RDSN | Rapid Electronics |
TE Connectivity - AMP PCB D-Sub 26 50SR R/A RCPT ASSYRDSN L/F | Distrelec |
AMPLIMITE .050 Series 26 Position Right Angle Socket .050 Ribbon Connector | Future Electronics |
Conn SCSI RCP 26 POS 2.54mm Solder RA Thru-Hole 26 Terminal 1 Port Tube | Avnet America |
Amplimite .050 III Series,26 Way Right Angle Mount PCB D-sub Conn Socket | TE Connectivity 5787082-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5787082-2?
Additional datasheets, footprints and schematics for 5787082-2 are listed on our Part Details page. You can also find images and similar parts to 5787082-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787082-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787082-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787082-2 fall under?
The 5787082-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787082-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787082-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787082-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787082-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5787082-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787082-2 often in real-time on the comparison pages.
What if I can't find stock of 5787082-2?
You can fill out our help required form which you can use to request a quote for 5787082-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.