Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 57752-2 |
Conductor Insulation Color | Gray |
---|---|
Jacket Material | PVC |
Jacket Color | Gray |
Conductor Material | Tinned Copper |
Insulation Material | PVC |
Number of Strands | 7 |
Number of Conductors | 2 |
Strand Size | 26AWG |
Cable Insulation Height | .068in, 1.73mm |
Cable Insulation Width | 7.925mm, .312in |
Length | 250ft, 250m, 76.2m |
Wire Size | .82mm², 18AWG |
Current Rating | 9A |
Voltage Rating | 300V |
Capacitance | 28pF/ft |
Centerline | .156in, 3.96mm |
UL Listing | AWM Style 2651 |
UL File Number | E47891 |
Agency/Standard | UL/CSA |
Packaging Method | Reel |
Packaging Quantity | 250ft, 76.19m |
Wire/Cable Type | Ribbon Cable |
Cable Type | Ribbon Cable |
Product Category | Ribbon Cable |
Product Classification | Cable - Flat Ribbon |
Product Type | Cable |
Shielded | No |
Operating Temperature Range | -20 – 105°C |
Where can I find additional details, specifications and documents for a 57752-2?
Additional datasheets, footprints and schematics for 57752-2 are listed on our Part Details page. You can also find images and similar parts to 57752-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 57752-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 57752-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 57752-2 fall under?
The 57752-2 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 57752-2 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 57752-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 57752-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 57752-2 have stock available?
Authorised distributors including RS, RS Americas and Farnell have stock available or on a lead time for 57752-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 57752-2 often in real-time on the comparison pages.
What if I can't find stock of 57752-2?
You can fill out our help required form which you can use to request a quote for 57752-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.