Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.92
|
30
in stock
|
Buy Now | |
Sager
from US$0.57
|
223
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
30
in stock
|
Buy Now | |
element14
from US$0.66
|
30
in stock
|
Buy Now | |
Future Electronics
from US$0.75
|
14
in stock
|
Buy Now | |
Heilind Electronics
from US$0.82
|
6
in stock
|
Buy Now | |
RS Americas
from US$0.68
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.82
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$0.81
|
-
|
Buy Now |
Accessory Type | PCB Mounting Kit |
---|---|
Thread Size - Metric | M3.5 / M4 |
Thread Size - Imperial | - |
For Use With | AN Series NEMA Aluminum Boxes |
Product Range | - |
Pcb Mounting Kit, M3.5X6Mm/M4X6Mm | Newark Electronics |
PCB MOUNTING KIT, M3.5X6MM / M4X6MM | element14 |
Enclosure, Accessory, Hardware Kit#57-58,For AN Series | Bud Industries 57-58 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Standard Brass Nickel Plated 0.350 inch Non-Insulated Banana Jack | Future Electronics |
| Heilind Electronics |
Customer Item | Carlton-Bates |
Where can I find additional details, specifications and documents for a 57-58?
Additional datasheets, footprints and schematics for 57-58 are listed on our Part Details page. You can also find images and similar parts to 57-58 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 57-58 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 57-58 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 57-58 fall under?
The 57-58 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 57-58 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 57-58 you can contact the distributor directly for product support, shipping queries etc.
Is the 57-58 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 57-58 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 57-58.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 57-58 often in real-time on the comparison pages.
What if I can't find stock of 57-58?
You can fill out our help required form which you can use to request a quote for 57-58 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.