Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 26Contacts |
---|---|
Gender | Plug |
Connector Type | SCSI |
Contact Termination Type | IDC / IDT |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Conn, D-Sub, Cable Plug, 26Pos, STR, Slimline, IDC, 28AWG | TE Connectivity 5750833-1 | RS Americas |
26 50Sr Cbl Pl Kit.sl Ln L/F |Amp Te Connectivity 5750833-1 | Newark Electronics |
Conn SCSI PL 26 POS 1.27mm IDT ST Cable Mount 26 Terminal 1 Port | Avnet America |
26 50SR CBL PL KIT,SL LN L/F | Boersig |
Where can I find additional details, specifications and documents for a 5750833-1?
Additional datasheets, footprints and schematics for 5750833-1 are listed on our Part Details page. You can also find images and similar parts to 5750833-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5750833-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5750833-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5750833-1 fall under?
The 5750833-1 is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5750833-1 when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5750833-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5750833-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5750833-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 5750833-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5750833-1 often in real-time on the comparison pages.
What if I can't find stock of 5750833-1?
You can fill out our help required form which you can use to request a quote for 5750833-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.