Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.95
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.68
|
490
in stock
|
Buy Now | |
Newark Electronics
from US$8.40
|
490
in stock
|
Buy Now | |
Rapid Electronics
from US$7.49
|
490
in stock
|
Buy Now | |
Chip One Stop
from US$7.92
|
490
in stock
|
Buy Now | |
Farnell
from US$12.56
|
420
in stock
|
Buy Now | |
Future Electronics
from US$7.36
|
-
|
Buy Now | |
Avnet America
from US$6.95
|
-
|
Buy Now |
Front Panel Screw-Down | With |
---|---|
Shield Plating Material | Pre-Tin |
Shield Plating Finish | Bright |
Outer Shield Material | Copper Alloy |
Panel Grounding | With |
Shield Material | Copper Alloy |
Panel Ground Feature Type | Flange |
Outer Shield Plating Material | Pre-Tinned |
Number of Positions | 6 |
Connector Configuration | Mini DIN |
PCB Mount Orientation | Right Angle |
Stacked | No |
Connector Contact Load Condition | Fully Loaded |
PCB Termination Area Plating Finish | Matte |
Contact Termination Area Plating Thickness | 4.02µm, 120µin, 170µin, 3.05µm |
Contact Design | Tuning Fork |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Contact Layout | Staggered |
Contact Type | Socket |
Contact Termination Area Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data) |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Height | .77in, 19.51mm |
Width | 14.86mm, .58in |
PCB Tail Length | 3.18mm, .125in |
Tail Length | .125in, 3.18mm |
PCB Thickness (Recommended) | .11in, 2.68mm |
Length | 13.77mm |
長さ | .54in |
Operating Voltage | 30VAC |
Centerline (Pitch) | .26in, 6.5mm |
Housing Color | Gray |
Housing Material | Thermoplastic |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Mating Alignment | With |
Panel Mount Feature Type | Screw Nut |
PCB Mount Alignment Type | Hold-Down |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
PCB Mount Retention Type | Kinked Legs |
Panel Mount Feature | With |
Circuit Application | Signal |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 35 |
Sealable | No |
ESD Protection | Without |
Shielded | Yes |
Shape | Circular |
Product Type | Connector |
Connector Type | Header |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Clips | Without |
Temperature Rating | High |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Circular Din Conn 6 Mini-Din R/A Rcpt Conn W/Gc |Amp Te Connectivity 5750725-1 | Newark Electronics |
Circular DIN Conn 6 MINI-DIN R/A RCPT CONN W/GC | Rapid Electronics |
TE Connectivity Conn Miniature Circular DIN SKT 7 POS Solder RA Thru-Hole 7 Terminal 1 Port Tube | Distrelec |
DIN AUDIO/VIDEO CONN, JACK, 6POS, PCB | Farnell |
6 MINI-DIN R/A RCPT CONN W/GC | Future Electronics |
Conn Miniature Circular DIN SKT 7 POS Soldermm RA Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 6Contacts |
---|---|
Gender | Jack |
Connector Mounting | PCB Mount |
Contact Termination | Through Hole Right Angle |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Copper Alloy Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5750725-1?
Additional datasheets, footprints and schematics for 5750725-1 are listed on our Part Details page. You can also find images and similar parts to 5750725-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5750725-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5750725-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5750725-1 fall under?
The 5750725-1 is listed under Connectors > Circular Connectors > Circular DIN Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5750725-1 when available in the Circular DIN Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5750725-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5750725-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5750725-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5750725-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5750725-1 often in real-time on the comparison pages.
What if I can't find stock of 5750725-1?
You can fill out our help required form which you can use to request a quote for 5750725-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.