Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.55
|
No stock
|
Buy Now | |
Rapid Electronics
from US$6.27
|
2,094
in stock
|
Buy Now | |
Chip One Stop
from US$5.36
|
2,094
in stock
|
Buy Now | |
Distrelec
from US$7.44
|
2,094
in stock
|
Buy Now | |
Avnet America
from US$3.14
|
371
in stock
|
Buy Now | |
Future Electronics
from US$4.60
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$6.98
|
-
|
Buy Now | |
element14
from US$5.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Brass |
---|---|
Outer Shield Plating Material | Tin over Copper |
Shield Underplate Thickness | 50µin, 1.27µm |
Inner Shield Plating Material | Tin over Nickel |
Shield Underplate Material | Nickel |
Shield Plating Thickness | 150µin, 200µin, 3.81µm, 5.08µm |
Outer Shield Material | Brass |
Shield Plating Finish | Bright |
Shield Plating Material | Tin over Nickel |
Panel Grounding | Without |
Inner Shield Material | Brass |
Panel Ground Feature Type | None |
Front Panel Screw-Down | Without |
Number of Positions | 8 |
Connector Configuration | Mini DIN |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Stacked | No |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Design | Tuning Fork |
PCB Termination Area Plating Finish | Matte |
Contact Termination Area Plating Thickness | 3.81µm, 2.54µm, 100µin, 150µin |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Transmits (Typical) | Signal (Data) |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Underplating Material Thickness | 1.27µm, 50µin |
Contact Layout | Staggered |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
端子の下地めっきの材料 | Nickel |
PCB Tail Length | 3.18mm, .1in |
Width | .7in, 17.78mm |
Height | 13.08mm, .51in |
PCB Thickness (Recommended) | .11in, 2.68mm |
長さ | .89in |
Tail Length | .125in, 3.18mm |
Length | 22.61mm |
Operating Voltage | 30VAC |
Centerline (Pitch) | 6.5mm, .26in |
Housing Color | Black |
Housing Material | Thermoplastic |
VDE Tested | No |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Hold-Down |
Panel Mount Feature | With |
Mating Alignment | With |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
Panel Mount Feature Type | Screw Nut |
PCB Mount Retention Type | Kinked Legs |
PCB Mount Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 60 |
Packaging Method | Tray |
ESD Protection | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Connector Style | Receptacle |
Sealable | No |
Shape | Circular |
Connector System | Wire-to-Board |
Product Type | Connector |
Connector Type | Header |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Temperature Rating | High |
D-Sub Standard Connectors DB-9 VERT RCPT | Rapid Electronics |
TE Connectivity Conn Miniature Circular DIN SKT 8 POS Solder ST Thru-Hole 8 Terminal 1 Port | Distrelec |
Conn Miniature Circular DIN SKT 8 POS Solder ST Thru-Hole 8 Terminal 1 Port | Avnet America |
8 Position Straight Receptacle Shielded Miniature Circular DIN Connector | Future Electronics |
5750338-1 - 8 Pos Mini-Din Vrt Shld Conn, Lf Rohs Compliant: Yes |Amp Te Connectivity 5750338-1 | Newark Electronics |
DIN AUDIO VIDEO CONN, MINI, JACK, 8POS | Farnell |
Where can I find additional details, specifications and documents for a 5750338-1?
Additional datasheets, footprints and schematics for 5750338-1 are listed on our Part Details page. You can also find images and similar parts to 5750338-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5750338-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5750338-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5750338-1 fall under?
The 5750338-1 is listed under Connectors > Circular Connectors > Circular DIN Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5750338-1 when available in the Circular DIN Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5750338-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5750338-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5750338-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Future Electronics have stock available or on a lead time for 5750338-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5750338-1 often in real-time on the comparison pages.
What if I can't find stock of 5750338-1?
You can fill out our help required form which you can use to request a quote for 5750338-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.