Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Plating Material | Tin |
---|---|
Panel Grounding | Without |
Shield Plating Finish | Bright |
Front Panel Screw-Down | Without |
Shield Material | Brass |
Inner Shield Plating Material | Tin over Copper |
Inner Shield Material | Brass |
Shield Underplate Thickness | 1.27µm, 50µin |
Panel Ground Feature Type | None |
Stacked | No |
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Connector Contact Load Condition | Fully Loaded |
Connector Configuration | Mini DIN |
Contact Transmits (Typical) | Signal (Data) |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Termination Area Plating Thickness | 2.54µm, 3.81µm, 150µin, 100µin |
PCB Termination Area Plating Finish | Matte |
Contact Design | Tuning Fork |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Underplating Material Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Contact Layout | Staggered |
Contact Type | Socket |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Width | .7in, 17.78mm |
Length | 22.61mm |
Height | .51in, 13.08mm |
Tail Length | .125in, 3.18mm |
長さ | .89in |
PCB Thickness (Recommended) | .11in, 2.68mm |
PCB Tail Length | 3.18mm, .1in |
Operating Voltage | 30VAC |
Centerline (Pitch) | 6.5mm, .26in |
Housing Color | Black |
Housing Material | Thermoplastic |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Mating Alignment | With |
Panel Mount Feature Type | Screw Nut |
PCB Mount Alignment Type | Hold-Down |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
PCB Mount Retention Type | Kinked Legs |
Panel Mount Feature | With |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 24 |
Sealable | No |
ESD Protection | Without |
Shape | Circular |
Product Type | Connector |
Connector Type | Header |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Temperature Rating | High |
MINI DIN, 4 POS, VERTICAL, UNSHIELDED | Farnell |
4 Pos Mini-Din Vrt Unshld Conn Lf |Amp Te Connectivity 5750315-1 | Newark Electronics |
Conn Shielded Miniature Circular DIN F 4 POS Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 5750315-1?
Additional datasheets, footprints and schematics for 5750315-1 are listed on our Part Details page. You can also find images and similar parts to 5750315-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5750315-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5750315-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5750315-1 fall under?
The 5750315-1 is listed under Connectors > Circular Connectors > Circular DIN Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5750315-1 when available in the Circular DIN Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5750315-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5750315-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5750315-1 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 5750315-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5750315-1 often in real-time on the comparison pages.
What if I can't find stock of 5750315-1?
You can fill out our help required form which you can use to request a quote for 5750315-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.